Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - TSB17BA1PW TSB17BA1PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274611-TSB17BA1PW Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: IEEE 1394 Family Name: TSB17BA1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): SY58601UMI; SY58601UMITR; SY58601UMG; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274611-TSB17BA1PW Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: IEEE 1394 Family Name: TSB17BA1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): SY58601UMI; SY58601UMITR; SY58601UMG; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TSB17BA1PW - 1274611-TSB17BA1PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB17BA1PW
1274611-TSB17BA1PW
Interface - Interface - Drivers, Receivers, Transceivers - TSB17BA1PW 1274611-TSB17BA1PW
Manufacturer: Texas Instruments Win Source Part Number: 1274611-TSB17BA1PW Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: IEEE 1394 Family Name: TSB17BA1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): SY58601UMI; SY58601UMITR; SY58601UMG; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274611-TSB17BA1PW
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: IEEE 1394
Family Name: TSB17BA1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): SY58601UMI; SY58601UMITR; SY58601UMG;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-TSB17BA1PW
TSSOP Interface Transceiver IC 710-TSB17BA1PW
LINE TRANSCEIVER, PDSO24, PLASTIC, TSSOP-24 Product overview: TSB17BA1PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB17BA1PW can be used for catalog matching and distributor lookup.

LINE TRANSCEIVER, PDSO24, PLASTIC, TSSOP-24 Product overview: TSB17BA1PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB17BA1PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB17BA1PW
1394 Interface IC TSB17BA1PW
1394 Interface IC UTP5 Equalizer for 1394b PHYs

1394 Interface IC UTP5 Equalizer for 1394b PHYs

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1274611-TSB17BA1PW 710-TSB17BA1PW TSB17BA1PW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TSB17BA1PW TSSOP Interface Transceiver IC 1394 Interface IC
Device Type Transceiver Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
QFN Interface Transceiver IC - 702-SI32177-B-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details