Texas Instruments Interface - Interface - Controllers - TSB14C01APMRG4 TSB14C01APMRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 056035-TSB14C01APMRG 4 Packaging: Reel - TR Protocol: IEEE 1394 Standards: IEEE 1394-1995 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-LQFP (10x10) Purpose: Link Layer Controller Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056035-TSB14C01APMRG 4 Packaging: Reel - TR Protocol: IEEE 1394 Standards: IEEE 1394-1995 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-LQFP (10x10) Purpose: Link Layer Controller Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - TSB14C01APMRG4 - 056035-TSB14C01APMRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB14C01APMRG4
056035-TSB14C01APMRG4
Interface - Interface - Controllers - TSB14C01APMRG4 056035-TSB14C01APMRG4
Manufacturer: Texas Instruments Win Source Part Number: 056035-TSB14C01APMRG 4 Packaging: Reel - TR Protocol: IEEE 1394 Standards: IEEE 1394-1995 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-LQFP (10x10) Purpose: Link Layer Controller Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056035-TSB14C01APMRG4
Packaging: Reel - TR
Protocol: IEEE 1394
Standards: IEEE 1394-1995
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-LQFP (10x10)
Purpose: Link Layer Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 056035-TSB14C01APMRG4
Product Name Interface - Interface - Controllers - TSB14C01APMRG4
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Bus buffer/line driver; 3-state - 74AHCT1G125GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 722-SI2493-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4006TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details