IEEE 1394 Link Layer Controller IEEE 1394-1995 Parallel Interface 64-LQFP (10x10)
DUAL LINE TRANSCEIVER, PQFP64, PLASTIC, MS-026, TQFP-64 Product overview: TSB14C01APM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-TSB14C01APM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 129608-TSB14C01APM
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-LQFP (10x10)
Purpose: Link Layer Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IEEE 1394 Link Layer Controller IEEE 1394-1995 Parallel Interface 64-LQFP (10x10)
IC LINK LYR CONTROLLER 64LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-11072-ND | 736-TSB14C01APM | 129608-TSB14C01APM | TSB14C01APM | TSB14C01APM |
| Product Name | Controllers | Dual Interface Transceiver IC | Interface - Interface - Controllers - TSB14C01APM | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | IEEE 1394; Parallel | Parallel | IEEE 1394; IEEE 1394 | ||
| Device Type | Line / Bus Controller | Transceiver | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |