Texas Instruments TSB14AA1 IEEE 1394-1995, 3.3V, 1-port,50/100Mbps, Backplane PHY TSB14AA1PFB

Description
IEEE 1394-1995, 3.3V, 1-port,50/100Mbps, Backplane PHY 48-TQFP 0 to 70
Request a Quote Datasheet
Description
IEEE 1394-1995, 3.3V, 1-port,50/100Mbps, Backplane PHY 48-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB14AA1 IEEE 1394-1995, 3.3V, 1-port,50/100Mbps, Backplane PHY - TSB14AA1PFB - Texas Instruments
Dallas, TX, United States
TSB14AA1 IEEE 1394-1995, 3.3V, 1-port,50/100Mbps, Backplane PHY
TSB14AA1PFB
TSB14AA1 IEEE 1394-1995, 3.3V, 1-port,50/100Mbps, Backplane PHY TSB14AA1PFB
IEEE 1394-1995, 3.3V, 1-port,50/100Mbps, Backplane PHY 48-TQFP 0 to 70

IEEE 1394-1995, 3.3V, 1-port,50/100Mbps, Backplane PHY 48-TQFP 0 to 70

Buy Now Datasheet
Controllers - 296-11070-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-11070-ND
Controllers 296-11070-ND
IEEE 1394 Physical Layer Controller IEEE 1394-1995 Interface 48-TQFP (7x7)

IEEE 1394 Physical Layer Controller IEEE 1394-1995 Interface 48-TQFP (7x7)

Buy Now Datasheet
Interface - Interface - Controllers - TSB14AA1PFB - 121905-TSB14AA1PFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB14AA1PFB
121905-TSB14AA1PFB
Interface - Interface - Controllers - TSB14AA1PFB 121905-TSB14AA1PFB
Manufacturer: Texas Instruments Win Source Part Number: 121905-TSB14AA1PFB Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Purpose: Physical Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121905-TSB14AA1PFB
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - TSB14AA1PFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB14AA1PFB
Controllers TSB14AA1PFB
IEEE 1394 Physical Layer Controller IEEE 1394-1995 Interface 48-TQFP (7x7)

IEEE 1394 Physical Layer Controller IEEE 1394-1995 Interface 48-TQFP (7x7)

Buy Now Datasheet
Interface - Controllers - TSB14AA1PFB - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TSB14AA1PFB
Interface - Controllers TSB14AA1PFB
IC BACKPLANE PHY 1394 48-TQFP

IC BACKPLANE PHY 1394 48-TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB14AA1PFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB14AA1PFB
Integrated Circuits (ICs) - Interface - Controllers TSB14AA1PFB
IC BACKPLANE PHY 1394 48-TQFP

IC BACKPLANE PHY 1394 48-TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB14AA1PFB 296-11070-ND 121905-TSB14AA1PFB TSB14AA1PFB TSB14AA1PFB TSB14AA1PFB
Product Name TSB14AA1 IEEE 1394-1995, 3.3V, 1-port,50/100Mbps, Backplane PHY Controllers Interface - Interface - Controllers - TSB14AA1PFB Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology IEEE 1394 IEEE 1394 IEEE 1394; IEEE 1394
Device Type TSB14AA1 IEEE 1394-1995, 3.3V, 1-port,50/100Mbps, Backplane PHY Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS
Supply Voltage 3.6V Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-8873801RA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-86848012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details