Texas Instruments TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY TSB14AA1APFB

Description
IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY 48-TQFP 0 to 70
Request a Quote Datasheet
Description
IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY 48-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY - TSB14AA1APFB - Texas Instruments
Dallas, TX, United States
TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY
TSB14AA1APFB
TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY TSB14AA1APFB
IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY 48-TQFP 0 to 70

IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY 48-TQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TSB14AA1APFB - 134202-TSB14AA1APFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB14AA1APFB
134202-TSB14AA1APFB
Interface - Interface - Controllers - TSB14AA1APFB 134202-TSB14AA1APFB
Manufacturer: Texas Instruments Win Source Part Number: 134202-TSB14AA1APFB Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Purpose: Physical Layer Controller Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): TSB14AA1AIPFB; TSB14AA1APFBG4; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134202-TSB14AA1APFB
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): TSB14AA1AIPFB; TSB14AA1APFBG4;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 296-14214-5-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-14214-5-ND
Controllers 296-14214-5-ND
IEEE 1394 Physical Layer Controller IEEE 1394-1995 Interface 48-TQFP (7x7)

IEEE 1394 Physical Layer Controller IEEE 1394-1995 Interface 48-TQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB14AA1APFB
1394 Interface IC TSB14AA1APFB
1394 Interface IC 3.3V 1-port 50/100 Mbps Backplane PHY

1394 Interface IC 3.3V 1-port 50/100 Mbps Backplane PHY

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB14AA1APFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB14AA1APFB
Integrated Circuits (ICs) - Interface - Controllers TSB14AA1APFB
IC BACKPLANE PHY 1394 48-TQFP

IC BACKPLANE PHY 1394 48-TQFP

Supplier's Site
Controllers - TSB14AA1APFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB14AA1APFB
Controllers TSB14AA1APFB
IEEE 1394 Physical Layer Controller IEEE 1394-1995 Interface 48-TQFP (7x7)

IEEE 1394 Physical Layer Controller IEEE 1394-1995 Interface 48-TQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB14AA1APFB 134202-TSB14AA1APFB 296-14214-5-ND TSB14AA1APFB TSB14AA1APFB TSB14AA1APFB
Product Name TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY Interface - Interface - Controllers - TSB14AA1APFB Controllers 1394 Interface IC Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology IEEE 1394 IEEE 1394 IEEE 1394; IEEE 1394
Device Type TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 3.3V 3.6V Other Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products