Texas Instruments TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY TSB14AA1AIPFB

Description
IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY 48-TQFP
Request a Quote Datasheet
Description
IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY 48-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY - TSB14AA1AIPFB - Texas Instruments
Dallas, TX, United States
TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY
TSB14AA1AIPFB
TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY TSB14AA1AIPFB
IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY 48-TQFP

IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY 48-TQFP

Buy Now Datasheet
Controllers - 296-15048-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-15048-ND
Controllers 296-15048-ND
IEEE 1394 Physical Layer Controller IEEE 1394-1995 Interface 48-TQFP (7x7)

IEEE 1394 Physical Layer Controller IEEE 1394-1995 Interface 48-TQFP (7x7)

Buy Now Datasheet
Interface - Interface - Controllers - TSB14AA1AIPFB - 1274608-TSB14AA1AIPFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB14AA1AIPFB
1274608-TSB14AA1AIPFB
Interface - Interface - Controllers - TSB14AA1AIPFB 1274608-TSB14AA1AIPFB
Manufacturer: Texas Instruments Win Source Part Number: 1274608-TSB14AA1AIPF B Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 48-TQFP Operating Supply Voltage: 3.3V Protocol: IEEE 1394 Function: Physical Layer Controller Standards: IEEE 1394-1995 Family Name: TSB14AA1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): TSB14AA1APFB; TSB14AA1APFBG4; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274608-TSB14AA1AIPFB
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP
Operating Supply Voltage: 3.3V
Protocol: IEEE 1394
Function: Physical Layer Controller
Standards: IEEE 1394-1995
Family Name: TSB14AA1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): TSB14AA1APFB; TSB14AA1APFBG4;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB14AA1AIPFB
1394 Interface IC TSB14AA1AIPFB
1394 Interface IC IEEE139419953.3V1prt 50/100Mbps BkplnPHY

1394 Interface IC IEEE139419953.3V1prt 50/100Mbps BkplnPHY

Buy Now Datasheet
Controllers - TSB14AA1AIPFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB14AA1AIPFB
Controllers TSB14AA1AIPFB
IEEE 1394 Physical Layer Controller IEEE 1394-1995 Interface 48-TQFP (7x7)

IEEE 1394 Physical Layer Controller IEEE 1394-1995 Interface 48-TQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - TSB14AA1AIPFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB14AA1AIPFB
Integrated Circuits (ICs) - Interface - Controllers TSB14AA1AIPFB
IC CONTROLLER ETHERNET 48TQFP

IC CONTROLLER ETHERNET 48TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB14AA1AIPFB 296-15048-ND 1274608-TSB14AA1AIPFB TSB14AA1AIPFB TSB14AA1AIPFB TSB14AA1AIPFB
Product Name TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY Controllers Interface - Interface - Controllers - TSB14AA1AIPFB 1394 Interface IC Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology IEEE 1394 IEEE 1394 IEEE 1394; IEEE 1394
Device Type TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Supply Voltage 3.6V Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN55113 Dual Differential Line Driver - 5962-88744012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers