Texas Instruments Interface - Interface - Controllers - TSB14AA1AI TSB14AA1AI

Description
Manufacturer: Texas Instruments Win Source Part Number: 056034-TSB14AA1AI Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Purpose: Physical Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056034-TSB14AA1AI Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Purpose: Physical Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - TSB14AA1AI - 056034-TSB14AA1AI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB14AA1AI
056034-TSB14AA1AI
Interface - Interface - Controllers - TSB14AA1AI 056034-TSB14AA1AI
Manufacturer: Texas Instruments Win Source Part Number: 056034-TSB14AA1AI Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Purpose: Physical Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056034-TSB14AA1AI
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V Interface Transceiver IC - 753-TSB14AA1AI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
753-TSB14AA1AI
3.3V Interface Transceiver IC 753-TSB14AA1AI
IC 3.3V IEEE BCKPLANE PHY 48TQFP Product overview: TSB14AA1AI from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB14AA1AI can be used for catalog matching and distributor lookup.

IC 3.3V IEEE BCKPLANE PHY 48TQFP Product overview: TSB14AA1AI from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB14AA1AI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 056034-TSB14AA1AI 753-TSB14AA1AI
Product Name Interface - Interface - Controllers - TSB14AA1AI 3.3V Interface Transceiver IC
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS32DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers