Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Controllers TSB12LV32IPZ

Description
Win Source Part Number: 1031350-TSB12LV32IPZ Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 1 Protocol: IEEE 1394 Function: Link Layer Controller Interface: Parallel Standards: IEEE 1394-1995, 1394a-2000 Voltage - Supply: 3.3V Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): AD8191ASTZ; AD8197ASTZ; AD8197BASTZ; XRT86VL30IV80-F; KSZ8842-16MVLI; KSZ8842-32MVLITSB12L V32IPZ.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TSB12LV32IPZ-NDR,29 6-11066,-296-11066,2 96-11066-NDR,-296-11 066-ND Base Product Number: TSB12 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1031350-TSB12LV32IPZ Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 1 Protocol: IEEE 1394 Function: Link Layer Controller Interface: Parallel Standards: IEEE 1394-1995, 1394a-2000 Voltage - Supply: 3.3V Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): AD8191ASTZ; AD8197ASTZ; AD8197BASTZ; XRT86VL30IV80-F; KSZ8842-16MVLI; KSZ8842-32MVLITSB12L V32IPZ.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TSB12LV32IPZ-NDR,29 6-11066,-296-11066,2 96-11066-NDR,-296-11 066-ND Base Product Number: TSB12 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1031350-TSB12LV32IPZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1031350-TSB12LV32IPZ
Integrated Circuits (ICs) - Interface - Controllers 1031350-TSB12LV32IPZ
Win Source Part Number: 1031350-TSB12LV32IPZ Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 1 Protocol: IEEE 1394 Function: Link Layer Controller Interface: Parallel Standards: IEEE 1394-1995, 1394a-2000 Voltage - Supply: 3.3V Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): AD8191ASTZ; AD8197ASTZ; AD8197BASTZ; XRT86VL30IV80-F; KSZ8842-16MVLI; KSZ8842-32MVLITSB12L V32IPZ.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TSB12LV32IPZ-NDR,29 6-11066,-296-11066,2 96-11066-NDR,-296-11 066-ND Base Product Number: TSB12 Product Status: Obsolete

Win Source Part Number: 1031350-TSB12LV32IPZ
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 1
Protocol: IEEE 1394
Function: Link Layer Controller
Interface: Parallel
Standards: IEEE 1394-1995, 1394a-2000
Voltage - Supply: 3.3V
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): AD8191ASTZ; AD8197ASTZ; AD8197BASTZ; XRT86VL30IV80-F; KSZ8842-16MVLI; KSZ8842-32MVLITSB12LV32IPZ.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -TSB12LV32IPZ-NDR,296-11066,-296-11066,296-11066-NDR,-296-11066-ND
Base Product Number: TSB12
Product Status: Obsolete

Buy Now Datasheet
Controllers - 296-11066-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-11066-ND
Controllers 296-11066-ND
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-LQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB12LV32IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB12LV32IPZ
Integrated Circuits (ICs) - Interface - Controllers TSB12LV32IPZ
IC GP LINK LAYER CNTRLR 100LQFP

IC GP LINK LAYER CNTRLR 100LQFP

Supplier's Site
Interface - Controllers - TSB12LV32IPZ - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TSB12LV32IPZ
Interface - Controllers TSB12LV32IPZ
IC GP LINK LAYER CNTRLR 100LQFP

IC GP LINK LAYER CNTRLR 100LQFP

Supplier's Site Datasheet
Controllers - TSB12LV32IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB12LV32IPZ
Controllers TSB12LV32IPZ
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-LQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1031350-TSB12LV32IPZ 296-11066-ND TSB12LV32IPZ TSB12LV32IPZ TSB12LV32IPZ
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 3.3V 3.6V Other Other; 3.3V
Technology IEEE 1394; Parallel IEEE 1394; IEEE 1394 Parallel Parallel
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2467428P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type W-WLB2013-12
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details