Texas Instruments TSB12LV26-EP Enhanced Product Ohci-Lynx Pci-Based Ieee 1394 Host Controller TSB12LV26TPZEP

Description
Enhanced Product Ohci-Lynx Pci-Based Ieee 1394 Host Controller 100-LQFP -40 to 110
Request a Quote Datasheet
Description
Enhanced Product Ohci-Lynx Pci-Based Ieee 1394 Host Controller 100-LQFP -40 to 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB12LV26-EP Enhanced Product Ohci-Lynx Pci-Based Ieee 1394 Host Controller - TSB12LV26TPZEP - Texas Instruments
Dallas, TX, United States
TSB12LV26-EP Enhanced Product Ohci-Lynx Pci-Based Ieee 1394 Host Controller
TSB12LV26TPZEP
TSB12LV26-EP Enhanced Product Ohci-Lynx Pci-Based Ieee 1394 Host Controller TSB12LV26TPZEP
Enhanced Product Ohci-Lynx Pci-Based Ieee 1394 Host Controller 100-LQFP -40 to 110

Enhanced Product Ohci-Lynx Pci-Based Ieee 1394 Host Controller 100-LQFP -40 to 110

Buy Now Datasheet
Controllers - 296-18176-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-18176-ND
Controllers 296-18176-ND
IEEE 1394 Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 100-LQFP (14x14)

IEEE 1394 Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 100-LQFP (14x14)

Buy Now Datasheet
Interface - Interface - Controllers - TSB12LV26TPZEP - 136607-TSB12LV26TPZEP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB12LV26TPZEP
136607-TSB12LV26TPZEP
Interface - Interface - Controllers - TSB12LV26TPZEP 136607-TSB12LV26TPZEP
Manufacturer: Texas Instruments Win Source Part Number: 136607-TSB12LV26TPZE P Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394a-2000, OHCI-Lynx Categories: Integrated Circuits Status: Active Case / Package: 100-LQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136607-TSB12LV26TPZEP
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394a-2000, OHCI-Lynx
Categories: Integrated Circuits
Status: Active
Case / Package: 100-LQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - TSB12LV26TPZEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB12LV26TPZEP
Controllers TSB12LV26TPZEP
IEEE 1394 Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 100-LQFP (14x14)

IEEE 1394 Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
1394 Interface IC
TSB12LV26TPZEP
1394 Interface IC TSB12LV26TPZEP
1394 Interface IC Mil Enh OHCI-Lynx IEEE 1394 Host Cntlr

1394 Interface IC Mil Enh OHCI-Lynx IEEE 1394 Host Cntlr

Buy Now Datasheet
Interface - Controllers - TSB12LV26TPZEP - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TSB12LV26TPZEP
Interface - Controllers TSB12LV26TPZEP
IC IEEE 1394 HOST CTRLR 100LQFP

IC IEEE 1394 HOST CTRLR 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB12LV26TPZEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB12LV26TPZEP
Integrated Circuits (ICs) - Interface - Controllers TSB12LV26TPZEP
IC IEEE 1394 HOST CTRLR 100LQFP

IC IEEE 1394 HOST CTRLR 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB12LV26TPZEP 296-18176-ND 136607-TSB12LV26TPZEP TSB12LV26TPZEP TSB12LV26TPZEP TSB12LV26TPZEP TSB12LV26TPZEP
Product Name TSB12LV26-EP Enhanced Product Ohci-Lynx Pci-Based Ieee 1394 Host Controller Controllers Interface - Interface - Controllers - TSB12LV26TPZEP Controllers 1394 Interface IC Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology IEEE 1394 PCI; IEEE 1394 PCI; PCI PCI; PCI IEEE 1394; IEEE 1394
Device Type TSB12LV26-EP Enhanced Product Ohci-Lynx Pci-Based Ieee 1394 Host Controller Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Supply Voltage 3.6V Other; 3.3V~ 5V 5V; Other; 3.3V, 5V 5V; Other
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301SA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - D9LVRA2IDEMR - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details