The TSB12LV26PZT is a PCI-to-1394 host controller compliant with IEEE 1394-1995 and OHCI specifications, supporting 100, 200, and 400 Mbits/s data rates. It is packaged in a 100-terminal TQFP (PZT) with dimensions of 14 mm × 14 mm and operates from 0 to 70 °C. The device supports 3.3-V and 5-V PCI signaling, PCI burst transfers, deep FIFOs, and D0, D2, and D3 power states. It is fabricated in an advanced low-power CMOS process and includes two general-purpose I/Os.
OHCI-Lynx PCI-Based IEEE 1394 Host Controller 100-TQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 035263-TSB12LV26PZT
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394a-2000, OHCI-Lynx
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IEEE 1394 Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 100-TQFP (14x14)
IC IEEE 1394 HOST CNTRLR 100TQFP
IEEE 1394 Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 100-TQFP (14x14)
1394 Interface IC OHCI-Lynx PCI-Based Host Controller
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB12LV26PZT | 035263-TSB12LV26PZT | 296-11065-ND | TSB12LV26PZT | TSB12LV26PZT | TSB12LV26PZT |
| Product Name | TSB12LV26 OHCI-Lynx PCI-Based IEEE 1394 Host Controller | Interface - Interface - Controllers - TSB12LV26PZT | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | 1394 Interface IC |
| Technology | IEEE 1394 | PCI; IEEE 1394 | IEEE 1394; IEEE 1394 | PCI; PCI | ||
| Device Type | TSB12LV26 OHCI-Lynx PCI-Based IEEE 1394 Host Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |