Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TSB12LV22PZ --
Texas Instruments High-Performance Analog
TSB12LV22PZ
Description
PCI Bridge Chip 32Bit 33MHz 32Bit 100-Pin LQFP
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
PCI Bridge Chip 32Bit 33MHz 32Bit 100-Pin LQFP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
TSB12LV22PZ
TSB12LV22PZ
PCI Bridge Chip 32Bit 33MHz 32Bit 100-Pin LQFP
PCI Bridge Chip 32Bit 33MHz 32Bit 100-Pin LQFP
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
IC Interfaces
Product Number
TSB12LV22PZ
Technology
PCI
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Peripheral Driver, 8 Channel, 35V, 0.35A, Soic20; Supply Voltage Min Allegro Microsystems
UDN2987LWTR-6-T
Specs
Features
RoHS
Supply Voltage
Other; 4.75V
View Details
Infineon Technologies AG
Power Switch ICs
BTF60702ERVXUMA1
Specs
Features
RoHS
Package Type
PG-TDSO-14
Pins
14 #
View Details
WAGO
Serial interface - Serial Interface RS-485
750-653/025-018
Specs
Device Type
Sensor Interface
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Rochester Electronics
5962-87518013A
Specs
Package Type
CQCC28
View Details