Texas Instruments TSB12LV21B PCILynx - PCI to 1394 3.3V Link Layer with 32-bit PCI I/F, 4K FIFOs TSB12LV21BPGFG4

Description
PCILynx - PCI to 1394 3.3V Link Layer with 32-bit PCI I/F, 4K FIFOs 176-LQFP
Request a Quote Datasheet
Description
PCILynx - PCI to 1394 3.3V Link Layer with 32-bit PCI I/F, 4K FIFOs 176-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB12LV21B PCILynx - PCI to 1394 3.3V Link Layer with 32-bit PCI I/F, 4K FIFOs - TSB12LV21BPGFG4 - Texas Instruments
Dallas, TX, United States
TSB12LV21B PCILynx - PCI to 1394 3.3V Link Layer with 32-bit PCI I/F, 4K FIFOs
TSB12LV21BPGFG4
TSB12LV21B PCILynx - PCI to 1394 3.3V Link Layer with 32-bit PCI I/F, 4K FIFOs TSB12LV21BPGFG4
PCILynx - PCI to 1394 3.3V Link Layer with 32-bit PCI I/F, 4K FIFOs 176-LQFP

PCILynx - PCI to 1394 3.3V Link Layer with 32-bit PCI I/F, 4K FIFOs 176-LQFP

Buy Now Datasheet
Interface Transceiver IC - 753-TSB12LV21BPGFG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-TSB12LV21BPGFG4
Interface Transceiver IC 753-TSB12LV21BPGFG4
IC LINK LAYER CONTROLLER 176LQFP Product overview: TSB12LV21BPGFG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB12LV21BPGFG4 can be used for catalog matching and distributor lookup.

IC LINK LAYER CONTROLLER 176LQFP Product overview: TSB12LV21BPGFG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB12LV21BPGFG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - TSB12LV21BPGFG4 - 798459-TSB12LV21BPGFG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB12LV21BPGFG4
798459-TSB12LV21BPGFG4
Interface - Interface - Controllers - TSB12LV21BPGFG4 798459-TSB12LV21BPGFG4
Manufacturer: Texas Instruments Win Source Part Number: 798459-TSB12LV21BPGF G4 Packaging: Tube Package: 176-LQFP Operating Supply Voltage: 3.3V Protocol: IEEE 1394 Function: Link Layer Controller Interface: Parallel Standards: IEEE 1394-1995, 1212-1991 Family Name: TSB12LV21B Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LQFP (24x24) Introduction Date: August 01, 2005 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798459-TSB12LV21BPGFG4
Packaging: Tube
Package: 176-LQFP
Operating Supply Voltage: 3.3V
Protocol: IEEE 1394
Function: Link Layer Controller
Interface: Parallel
Standards: IEEE 1394-1995, 1212-1991
Family Name: TSB12LV21B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LQFP (24x24)
Introduction Date: August 01, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TSB12LV21BPGFG4 753-TSB12LV21BPGFG4 798459-TSB12LV21BPGFG4
Product Name TSB12LV21B PCILynx - PCI to 1394 3.3V Link Layer with 32-bit PCI I/F, 4K FIFOs Interface Transceiver IC Interface - Interface - Controllers - TSB12LV21BPGFG4
Technology PCI; IEEE 1394
Device Type TSB12LV21B PCILynx - PCI to 1394 3.3V Link Layer with 32-bit PCI I/F, 4K FIFOs Transceiver Sensor Interface
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Specialized - 32P4802-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details