Texas Instruments TSB12LV21B-EP Enhanced Product (Pcilynx-2) Ieee 1394 Link Layer Controller TSB12LV21BMPGFEP

Description
Enhanced Product (Pcilynx-2) Ieee 1394 Link Layer Controller 176-LQFP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product (Pcilynx-2) Ieee 1394 Link Layer Controller 176-LQFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB12LV21B-EP Enhanced Product (Pcilynx-2) Ieee 1394 Link Layer Controller - TSB12LV21BMPGFEP - Texas Instruments
Dallas, TX, United States
TSB12LV21B-EP Enhanced Product (Pcilynx-2) Ieee 1394 Link Layer Controller
TSB12LV21BMPGFEP
TSB12LV21B-EP Enhanced Product (Pcilynx-2) Ieee 1394 Link Layer Controller TSB12LV21BMPGFEP
Enhanced Product (Pcilynx-2) Ieee 1394 Link Layer Controller 176-LQFP -55 to 125

Enhanced Product (Pcilynx-2) Ieee 1394 Link Layer Controller 176-LQFP -55 to 125

Buy Now Datasheet
Controllers - 296-23415-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-23415-ND
Controllers 296-23415-ND
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1212-1991 Parallel Interface 176-LQFP (24x24)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1212-1991 Parallel Interface 176-LQFP (24x24)

Buy Now Datasheet
Interface - Interface - Controllers - TSB12LV21BMPGFEP - 798458-TSB12LV21BMPGFEP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB12LV21BMPGFEP
798458-TSB12LV21BMPGFEP
Interface - Interface - Controllers - TSB12LV21BMPGFEP 798458-TSB12LV21BMPGFEP
Manufacturer: Texas Instruments Win Source Part Number: 798458-TSB12LV21BMPG FEP Packaging: Tray Package: 176-LQFP Family Name: TSB12LV21B-EP Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LQFP (24x24) Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798458-TSB12LV21BMPGFEP
Packaging: Tray
Package: 176-LQFP
Family Name: TSB12LV21B-EP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LQFP (24x24)
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers TSB12LV21BMPGFEP
IC 3.3V PCI LINK LAYER 176-PQFP

IC 3.3V PCI LINK LAYER 176-PQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB12LV21BMPGFEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB12LV21BMPGFEP
Integrated Circuits (ICs) - Interface - Controllers TSB12LV21BMPGFEP
IC 3.3V PCI LINK LAYER 176-PQFP

IC 3.3V PCI LINK LAYER 176-PQFP

Supplier's Site
Sheung Wan, Hong Kong
1394 Interface IC
TSB12LV21BMPGFEP
1394 Interface IC TSB12LV21BMPGFEP
1394 Interface IC Enh PCILynx-2 IEEE 1394 Link Lay Cntrlr

1394 Interface IC Enh PCILynx-2 IEEE 1394 Link Lay Cntrlr

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
TSB12LV21BMPGFEP
Interface - Controllers TSB12LV21BMPGFEP
IC 3.3V PCI LINK LAYER 176-PQFP

IC 3.3V PCI LINK LAYER 176-PQFP

Supplier's Site Datasheet
Controllers - TSB12LV21BMPGFEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB12LV21BMPGFEP
Controllers TSB12LV21BMPGFEP
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1212-1991 Parallel Interface 176-LQFP (24x24)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1212-1991 Parallel Interface 176-LQFP (24x24)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB12LV21BMPGFEP 296-23415-ND 798458-TSB12LV21BMPGFEP TSB12LV21BMPGFEP TSB12LV21BMPGFEP TSB12LV21BMPGFEP TSB12LV21BMPGFEP TSB12LV21BMPGFEP
Product Name TSB12LV21B-EP Enhanced Product (Pcilynx-2) Ieee 1394 Link Layer Controller Controllers Interface - Interface - Controllers - TSB12LV21BMPGFEP Controllers Integrated Circuits (ICs) - Interface - Controllers 1394 Interface IC Interface - Controllers Controllers
Technology IEEE 1394 IEEE 1394; Parallel Parallel IEEE 1394; IEEE 1394 Parallel Parallel
Device Type TSB12LV21B-EP Enhanced Product (Pcilynx-2) Ieee 1394 Link Layer Controller Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS
Supply Voltage 3.6V Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS640-SP Octal Bus Transceivers - 5962-8416101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 14-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers