Texas Instruments TSB12LV01B-EP Enhanced Product High Performance 1394 3.3V Link Layer For Telecom, Embedded & Indust. App. TSB12LV01BIPZTEP

Description
Enhanced Product High Performance 1394 3.3V Link Layer For Telecom, Embedded & Indust. App. 100-TQFP -40 to 85
Request a Quote Datasheet
Description
Enhanced Product High Performance 1394 3.3V Link Layer For Telecom, Embedded & Indust. App. 100-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB12LV01B-EP Enhanced Product High Performance 1394 3.3V Link Layer For Telecom, Embedded & Indust. App. - TSB12LV01BIPZTEP - Texas Instruments
Dallas, TX, United States
TSB12LV01B-EP Enhanced Product High Performance 1394 3.3V Link Layer For Telecom, Embedded & Indust. App.
TSB12LV01BIPZTEP
TSB12LV01B-EP Enhanced Product High Performance 1394 3.3V Link Layer For Telecom, Embedded & Indust. App. TSB12LV01BIPZTEP
Enhanced Product High Performance 1394 3.3V Link Layer For Telecom, Embedded & Indust. App. 100-TQFP -40 to 85

Enhanced Product High Performance 1394 3.3V Link Layer For Telecom, Embedded & Indust. App. 100-TQFP -40 to 85

Buy Now Datasheet
Controllers - 296-18175-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-18175-ND
Controllers 296-18175-ND
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Interface - Interface - Controllers - TSB12LV01BIPZTEP - 1274599-TSB12LV01BIPZTEP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB12LV01BIPZTEP
1274599-TSB12LV01BIPZTEP
Interface - Interface - Controllers - TSB12LV01BIPZTEP 1274599-TSB12LV01BIPZTEP
Manufacturer: Texas Instruments Win Source Part Number: 1274599-TSB12LV01BIP ZTEP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-TQFP Operating Supply Voltage: 3.3V, 5V Protocol: IEEE 1394 Function: Link Layer Controller Interface: Parallel Standards: IEEE 1394-1995, 1394a-2000 Family Name: TSB12LV01B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-TQFP (14x14) Introduction Date: February 13, 2006 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 1274599-TSB12LV01BIPZTEP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 100-TQFP
Operating Supply Voltage: 3.3V, 5V
Protocol: IEEE 1394
Function: Link Layer Controller
Interface: Parallel
Standards: IEEE 1394-1995, 1394a-2000
Family Name: TSB12LV01B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-TQFP (14x14)
Introduction Date: February 13, 2006
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Controllers - TSB12LV01BIPZTEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB12LV01BIPZTEP
Controllers TSB12LV01BIPZTEP
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB12LV01BIPZTEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB12LV01BIPZTEP
Integrated Circuits (ICs) - Interface - Controllers TSB12LV01BIPZTEP
IC LINK LAYER 3.3V HP 100-TQFP

IC LINK LAYER 3.3V HP 100-TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB12LV01BIPZTEP 296-18175-ND 1274599-TSB12LV01BIPZTEP TSB12LV01BIPZTEP TSB12LV01BIPZTEP
Product Name TSB12LV01B-EP Enhanced Product High Performance 1394 3.3V Link Layer For Telecom, Embedded & Indust. App. Controllers Interface - Interface - Controllers - TSB12LV01BIPZTEP Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology IEEE 1394 IEEE 1394; Parallel Parallel IEEE 1394; IEEE 1394
Device Type TSB12LV01B-EP Enhanced Product High Performance 1394 3.3V Link Layer For Telecom, Embedded & Indust. App. Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS
Supply Voltage 3.6V Other; 3.3V~ 5V 5V; Other; 3.3V, 5V 5V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
CD74AC240 Octal Inverting Buffer/Line Drivers with 3-State Outputs - CD74AC240M96 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
74ACT16244 16-Bit Buffers/Line Drivers With 3-State Outputs - 74ACT16244DLRG4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
SN74ABT162500 18-Bit Universal Bus Transceivers With 3-State Outputs - 74ABT162500DLRG4 - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5
View Details
4 suppliers