Texas Instruments TSB12LV01B High Performance 1394 3.3V Link Layer for Telecom, Embedded & Industrial App.,32-Bit I/F, 2kb FIFO TSB12LV01BIPZT

Description
High Performance 1394 3.3V Link Layer for Telecom, Embedded & Industrial App.,32-Bit I/F, 2kb FIFO 100-TQFP -40 to 85
Request a Quote Datasheet
Description
High Performance 1394 3.3V Link Layer for Telecom, Embedded & Industrial App.,32-Bit I/F, 2kb FIFO 100-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB12LV01B High Performance 1394 3.3V Link Layer for Telecom, Embedded & Industrial App.,32-Bit I/F, 2kb FIFO - TSB12LV01BIPZT - Texas Instruments
Dallas, TX, United States
TSB12LV01B High Performance 1394 3.3V Link Layer for Telecom, Embedded & Industrial App.,32-Bit I/F, 2kb FIFO
TSB12LV01BIPZT
TSB12LV01B High Performance 1394 3.3V Link Layer for Telecom, Embedded & Industrial App.,32-Bit I/F, 2kb FIFO TSB12LV01BIPZT
High Performance 1394 3.3V Link Layer for Telecom, Embedded & Industrial App.,32-Bit I/F, 2kb FIFO 100-TQFP -40 to 85

High Performance 1394 3.3V Link Layer for Telecom, Embedded & Industrial App.,32-Bit I/F, 2kb FIFO 100-TQFP -40 to 85

Buy Now Datasheet
Controllers - TSB12LV01BIPZT-ND - DigiKey
Thief River Falls, MN, United States
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Interface - Interface - Controllers - TSB12LV01BIPZT - 798457-TSB12LV01BIPZT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB12LV01BIPZT
798457-TSB12LV01BIPZT
Interface - Interface - Controllers - TSB12LV01BIPZT 798457-TSB12LV01BIPZT
Manufacturer: Texas Instruments Win Source Part Number: 798457-TSB12LV01BIPZ T Packaging: Tray Package: 100-TQFP Operating Supply Voltage: 3.3V, 5V Protocol: IEEE 1394 Function: Link Layer Controller Interface: Parallel Standards: IEEE 1394-1995, 1394a-2000 Family Name: TSB12LV01B Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): TSB12LV01BIPZTEP; Introduction Date: September 01, 2009 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798457-TSB12LV01BIPZT
Packaging: Tray
Package: 100-TQFP
Operating Supply Voltage: 3.3V, 5V
Protocol: IEEE 1394
Function: Link Layer Controller
Interface: Parallel
Standards: IEEE 1394-1995, 1394a-2000
Family Name: TSB12LV01B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): TSB12LV01BIPZTEP;
Introduction Date: September 01, 2009
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - TSB12LV01BIPZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB12LV01BIPZT
Controllers TSB12LV01BIPZT
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB12LV01BIPZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB12LV01BIPZT
Integrated Circuits (ICs) - Interface - Controllers TSB12LV01BIPZT
IC LINK LAYER CONTROLLER 100TQFP

IC LINK LAYER CONTROLLER 100TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB12LV01BIPZT TSB12LV01BIPZT-ND 798457-TSB12LV01BIPZT TSB12LV01BIPZT TSB12LV01BIPZT
Product Name TSB12LV01B High Performance 1394 3.3V Link Layer for Telecom, Embedded & Industrial App.,32-Bit I/F, 2kb FIFO Controllers Interface - Interface - Controllers - TSB12LV01BIPZT Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology IEEE 1394 IEEE 1394; Parallel Parallel IEEE 1394; IEEE 1394
Device Type TSB12LV01B High Performance 1394 3.3V Link Layer for Telecom, Embedded & Industrial App.,32-Bit I/F, 2kb FIFO Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers