Manufacturer: Texas Instruments
Win Source Part Number: 1274433-TS5V522CPWR
Packaging: Reel
Features: Bi-Directional, RGB
Applications: Video
-3db Bandwidth: 380MHz
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
On-State Resistance (Maximum): 10Ohm
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: TS5V522
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 4V ~ 5.5V
IC VGA SWITCH 5BIT 24TSSOP
IC VGA SWITCH 5BIT 24TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1274433-TS5V522CPWR | TS5V522CPWR | TS5V522CPWR |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - TS5V522CPWR | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |