Manufacturer: Texas Instruments
Win Source Part Number: 056032-TS5V330RGYR
Packaging: Reel - TR
Features: Bi-Directional, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 300MHz (Min)
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-VQFN (4x4)
Single Supply Voltage (V+): 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC VIDEO SWITCH QUAD SPDT 16VQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 056032-TS5V330RGYR | TS5V330RGYR |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - TS5V330RGYR | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |