Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS5V330PWRG4 TS5V330PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 056031-TS5V330PWRG4 Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz (Min) Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056031-TS5V330PWRG4 Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz (Min) Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS5V330PWRG4 - 056031-TS5V330PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS5V330PWRG4
056031-TS5V330PWRG4
Interface - Interface - Analog Switches - Special Purpose - TS5V330PWRG4 056031-TS5V330PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 056031-TS5V330PWRG4 Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz (Min) Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056031-TS5V330PWRG4
Packaging: Reel - TR
Features: Bi-Directional, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 300MHz (Min)
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 056031-TS5V330PWRG4
Product Name Interface - Interface - Analog Switches - Special Purpose - TS5V330PWRG4
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
 - 54LS356J - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details