Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS5V330DR TS5V330DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035192-TS5V330DR Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz (Min) Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 4 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035192-TS5V330DR Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz (Min) Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 4 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS5V330DR - 035192-TS5V330DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS5V330DR
035192-TS5V330DR
Interface - Interface - Analog Switches - Special Purpose - TS5V330DR 035192-TS5V330DR
Manufacturer: Texas Instruments Win Source Part Number: 035192-TS5V330DR Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz (Min) Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 4 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035192-TS5V330DR
Packaging: Reel - TR
Features: Bi-Directional, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 300MHz (Min)
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Dimension: 16-SOIC (0.154", 3.90mm Width)
Single Supply Voltage (V+): 4 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS5V330DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS5V330DR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5V330DR
IC VIDEO SWITCH QUAD SPDT 16SOIC

IC VIDEO SWITCH QUAD SPDT 16SOIC

Supplier's Site
Analog Switches - Special Purpose - TS5V330DR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS5V330DR
Analog Switches - Special Purpose TS5V330DR
IC VIDEO SWITCH QUAD SPDT 16SOIC

IC VIDEO SWITCH QUAD SPDT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 035192-TS5V330DR TS5V330DR TS5V330DR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS5V330DR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Universal Bus Functions - 74ALVCH16501DL,112-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details