Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5V330D

Description
Win Source Part Number: 1039501-TS5V330D Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional, RGB Package: Tube Applications: Video Standard Package: 40 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz (Min) Voltage - Supply, Single (V+): 4V ~ 5.5V Number of Channels: 4 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TS5V330DR; TS5V330DG4; TS5V330DE4; SP232EEN-L/TR; SP232ECN-L; SP202EEN-L/TRTS5V330 D .; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TS5V330DE4-ND,2156-T S5V330D,TEXTISTS5V33 0D,296-34694-5,TS5V3 30D-ND,TS5V330DG4-ND Base Product Number: TS5V330
Request a Quote Datasheet
Description
Win Source Part Number: 1039501-TS5V330D Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional, RGB Package: Tube Applications: Video Standard Package: 40 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz (Min) Voltage - Supply, Single (V+): 4V ~ 5.5V Number of Channels: 4 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TS5V330DR; TS5V330DG4; TS5V330DE4; SP232EEN-L/TR; SP232ECN-L; SP202EEN-L/TRTS5V330 D .; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TS5V330DE4-ND,2156-T S5V330D,TEXTISTS5V33 0D,296-34694-5,TS5V3 30D-ND,TS5V330DG4-ND Base Product Number: TS5V330
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1039501-TS5V330D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1039501-TS5V330D
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1039501-TS5V330D
Win Source Part Number: 1039501-TS5V330D Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional, RGB Package: Tube Applications: Video Standard Package: 40 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz (Min) Voltage - Supply, Single (V+): 4V ~ 5.5V Number of Channels: 4 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TS5V330DR; TS5V330DG4; TS5V330DE4; SP232EEN-L/TR; SP232ECN-L; SP202EEN-L/TRTS5V330 D .; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TS5V330DE4-ND,2156-T S5V330D,TEXTISTS5V33 0D,296-34694-5,TS5V3 30D-ND,TS5V330DG4-ND Base Product Number: TS5V330

Win Source Part Number: 1039501-TS5V330D
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Bi-Directional, RGB
Package: Tube
Applications: Video
Standard Package: 40
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 10Ohm
-3db Bandwidth: 300MHz (Min)
Voltage - Supply, Single (V+): 4V ~ 5.5V
Number of Channels: 4
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TS5V330DR; TS5V330DG4; TS5V330DE4; SP232EEN-L/TR; SP232ECN-L; SP202EEN-L/TRTS5V330D .;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TS5V330DE4-ND,2156-TS5V330D,TEXTISTS5V330D,296-34694-5,TS5V330D-ND,TS5V330DG4-ND
Base Product Number: TS5V330

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS5V330D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS5V330D
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5V330D
IC VIDEO SWITCH QUAD SPDT 16SOIC

IC VIDEO SWITCH QUAD SPDT 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1039501-TS5V330D TS5V330D
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 75126D - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details