Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS5V330CDR TS5V330CDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274430-TS5V330CDR Packaging: Reel Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 250MHz Number of Channels: 4 Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TS5V330C Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274430-TS5V330CDR Packaging: Reel Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 250MHz Number of Channels: 4 Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TS5V330C Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS5V330CDR - 1274430-TS5V330CDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS5V330CDR
1274430-TS5V330CDR
Interface - Interface - Analog Switches - Special Purpose - TS5V330CDR 1274430-TS5V330CDR
Manufacturer: Texas Instruments Win Source Part Number: 1274430-TS5V330CDR Packaging: Reel Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 250MHz Number of Channels: 4 Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TS5V330C Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1274430-TS5V330CDR
Packaging: Reel
Features: Bi-Directional, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 250MHz
Number of Channels: 4
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 10Ohm
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: TS5V330C
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 4V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS5V330CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS5V330CDR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5V330CDR
IC VIDEO SWITCH QUAD SPDT 16SOIC

IC VIDEO SWITCH QUAD SPDT 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1274430-TS5V330CDR TS5V330CDR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS5V330CDR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface - Specialized - 32P4101A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 722-SI3016-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details