Manufacturer: Texas Instruments
Win Source Part Number: 035190-TS5V330CDBQR
Packaging: Reel - TR
Features: Bi-Directional, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 250MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-SSOP
Single Supply Voltage (V+): 4 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC VIDEO SWITCH QUAD SPDT 16SSOP
IC VIDEO SWITCH QUAD SPDT 16SSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 035190-TS5V330CDBQR | TS5V330CDBQR | TS5V330CDBQR |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - TS5V330CDBQR | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |