Texas Instruments Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) TS5USBC412IYFFR

Description
Category: Integrated Circuits (ICs)>Interface>UART s (Universal Asynchronous Receiver Transmitter) Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Applications: Telecom On-State Resistance (Max): 85 Ohm Voltage - Supply, Single (V+): 2.38 V ~ 2.63 V, 3 V ~ 3.6 V Features: 0.033 µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric) -3db Bandwidth: 500MHz
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Interface>UART s (Universal Asynchronous Receiver Transmitter) Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Applications: Telecom On-State Resistance (Max): 85 Ohm Voltage - Supply, Single (V+): 2.38 V ~ 2.63 V, 3 V ~ 3.6 V Features: 0.033 µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric) -3db Bandwidth: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Category: Integrated Circuits (ICs)>Interface>UART s (Universal Asynchronous Receiver Transmitter) Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Applications: Telecom On-State Resistance (Max): 85 Ohm Voltage - Supply, Single (V+): 2.38 V ~ 2.63 V, 3 V ~ 3.6 V Features: 0.033 µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric) -3db Bandwidth: 500MHz

Category: Integrated Circuits (ICs)>Interface>UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Applications: Telecom
On-State Resistance (Max): 85 Ohm
Voltage - Supply, Single (V+): 2.38 V ~ 2.63 V, 3 V ~ 3.6 V
Features: 0.033 µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
-3db Bandwidth: 500MHz

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
TS5USBC412IYFFR
USB Interface IC TS5USBC412IYFFR
USB Interface IC Dual 2:1 USB 2.0 Mux/DeMux or Single Ended Cross Switch With 20-V/24-V OVP 12-DSBGA -40 to 85

USB Interface IC Dual 2:1 USB 2.0 Mux/DeMux or Single Ended Cross Switch With 20-V/24-V OVP 12-DSBGA -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS5USBC412IYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS5USBC412IYFFR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5USBC412IYFFR
TS5USBC412IYFFR

TS5USBC412IYFFR

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TS5USBC412IYFFR TS5USBC412IYFFR
Product Name Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) USB Interface IC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Receiver; Sensor Interface; Transmitter Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 722-SI2415-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details