Texas Instruments Analog Switches - Special Purpose TS5USBC410IYFFT

Description
USB, UART Switch IC Channel 12-DSBGA (1.6x1.2)
Request a Quote Datasheet
Description
USB, UART Switch IC Channel 12-DSBGA (1.6x1.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches - Special Purpose - 296-53170-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
296-53170-2-ND
Analog Switches - Special Purpose 296-53170-2-ND
USB, UART Switch IC Channel 12-DSBGA (1.6x1.2)

USB, UART Switch IC Channel 12-DSBGA (1.6x1.2)

Buy Now Datasheet
Analog Switches - Special Purpose - 296-53170-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
296-53170-1-ND
Analog Switches - Special Purpose 296-53170-1-ND
USB, UART Switch IC Channel 12-DSBGA (1.6x1.2)

USB, UART Switch IC Channel 12-DSBGA (1.6x1.2)

Buy Now Datasheet
Analog Switches - Special Purpose - TS5USBC410IYFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
TS5USBC410IYFFT
Analog Switches - Special Purpose TS5USBC410IYFFT
USB, UART Switch IC Channel 12-DSBGA (1.6x1.2)

USB, UART Switch IC Channel 12-DSBGA (1.6x1.2)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers
Product Number 296-53170-2-ND TS5USBC410IYFFT
Product Name Analog Switches - Special Purpose Analog Switches - Special Purpose
Features Bilateral; Serial Input
Switch Type 2:1, 1:2
Supply Voltage (VS) 2.3 to 5.5 volts
Ron 9 ohms 9 ohms
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916822 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer - CD4067BM96 - Texas Instruments
Specs
Configuration 1 X 1:16 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
7 suppliers
135OHM Analog Switch and Multiplexer IC - 747-74HC4316PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 6 ohms
Bandwidth 160 MHz
View Details
3 suppliers