Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5USBC402YFPT

Description
DUAL 2:1 USB 2.0 MUX/DEMUX OR SI
Description
DUAL 2:1 USB 2.0 MUX/DEMUX OR SI

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS5USBC402YFPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS5USBC402YFPT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5USBC402YFPT
DUAL 2:1 USB 2.0 MUX/DEMUX OR SI

DUAL 2:1 USB 2.0 MUX/DEMUX OR SI

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number TS5USBC402YFPT
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o402201250 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Duplexers - NPX 806-847MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1 dB
RX (Low) 791 to 862 MHz
View Details
Triplexer 2400 to 7800MHz - UIYTX7164B - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details