Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5USBC402YFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1321097-TS5USBC402YF PR Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Packaging: Reel - TR Features: Bi-Directional Applications: USB, UART Standard Package: 3,000 Mounting: Surface Mount On-State Resistance (Max): 9Ohm -3db Bandwidth: 1.2GHz Voltage - Supply, Single (V+): 2.3V ~ 5.5V Number of Channels: 3 Supplier Device Package: 12-DSBGA Temperature Range - Operating: 0°C ~ 70°C Case / Package: 12-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TS5USBC402YFPR-ND,29 6-52165-1,296-52165- 2,296-52165-6 Base Product Number: TS5USBC402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1321097-TS5USBC402YF PR Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Packaging: Reel - TR Features: Bi-Directional Applications: USB, UART Standard Package: 3,000 Mounting: Surface Mount On-State Resistance (Max): 9Ohm -3db Bandwidth: 1.2GHz Voltage - Supply, Single (V+): 2.3V ~ 5.5V Number of Channels: 3 Supplier Device Package: 12-DSBGA Temperature Range - Operating: 0°C ~ 70°C Case / Package: 12-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TS5USBC402YFPR-ND,29 6-52165-1,296-52165- 2,296-52165-6 Base Product Number: TS5USBC402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1321097-TS5USBC402YFPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1321097-TS5USBC402YFPR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1321097-TS5USBC402YFPR
Manufacturer: Texas Instruments Win Source Part Number: 1321097-TS5USBC402YF PR Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Packaging: Reel - TR Features: Bi-Directional Applications: USB, UART Standard Package: 3,000 Mounting: Surface Mount On-State Resistance (Max): 9Ohm -3db Bandwidth: 1.2GHz Voltage - Supply, Single (V+): 2.3V ~ 5.5V Number of Channels: 3 Supplier Device Package: 12-DSBGA Temperature Range - Operating: 0°C ~ 70°C Case / Package: 12-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TS5USBC402YFPR-ND,29 6-52165-1,296-52165- 2,296-52165-6 Base Product Number: TS5USBC402 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321097-TS5USBC402YFPR
Category: Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Packaging: Reel - TR
Features: Bi-Directional
Applications: USB, UART
Standard Package: 3,000
Mounting: Surface Mount
On-State Resistance (Max): 9Ohm
-3db Bandwidth: 1.2GHz
Voltage - Supply, Single (V+): 2.3V ~ 5.5V
Number of Channels: 3
Supplier Device Package: 12-DSBGA
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 12-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TS5USBC402YFPR-ND,296-52165-1,296-52165-2,296-52165-6
Base Product Number: TS5USBC402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Analog Switches - Special Purpose - TS5USBC402YFPR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS5USBC402YFPR
Analog Switches - Special Purpose TS5USBC402YFPR
TS5USBC402

TS5USBC402

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS5USBC402YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS5USBC402YFPR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5USBC402YFPR
TS5USBC402

TS5USBC402

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1321097-TS5USBC402YFPR TS5USBC402YFPR TS5USBC402YFPR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details