Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5USBC400YFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1321114-TS5USBC400YF PR Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Packaging: Reel - TR Features: Bi-Directional Applications: USB, UART Standard Package: 3,000 Mounting: Surface Mount On-State Resistance (Max): 9Ohm -3db Bandwidth: 1.1GHz Voltage - Supply, Single (V+): 2.3V ~ 5.5V Number of Channels: 2 Supplier Device Package: 12-DSBGA Temperature Range - Operating: 0°C ~ 70°C Case / Package: 12-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52163-1,296-5216 3-2,TS5USBC400YFPR-N D,296-52163-6 Base Product Number: TS5USBC400 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1321114-TS5USBC400YF PR Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Packaging: Reel - TR Features: Bi-Directional Applications: USB, UART Standard Package: 3,000 Mounting: Surface Mount On-State Resistance (Max): 9Ohm -3db Bandwidth: 1.1GHz Voltage - Supply, Single (V+): 2.3V ~ 5.5V Number of Channels: 2 Supplier Device Package: 12-DSBGA Temperature Range - Operating: 0°C ~ 70°C Case / Package: 12-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52163-1,296-5216 3-2,TS5USBC400YFPR-N D,296-52163-6 Base Product Number: TS5USBC400 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1321114-TS5USBC400YFPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1321114-TS5USBC400YFPR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1321114-TS5USBC400YFPR
Manufacturer: Texas Instruments Win Source Part Number: 1321114-TS5USBC400YF PR Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Packaging: Reel - TR Features: Bi-Directional Applications: USB, UART Standard Package: 3,000 Mounting: Surface Mount On-State Resistance (Max): 9Ohm -3db Bandwidth: 1.1GHz Voltage - Supply, Single (V+): 2.3V ~ 5.5V Number of Channels: 2 Supplier Device Package: 12-DSBGA Temperature Range - Operating: 0°C ~ 70°C Case / Package: 12-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52163-1,296-5216 3-2,TS5USBC400YFPR-N D,296-52163-6 Base Product Number: TS5USBC400 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321114-TS5USBC400YFPR
Category: Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Packaging: Reel - TR
Features: Bi-Directional
Applications: USB, UART
Standard Package: 3,000
Mounting: Surface Mount
On-State Resistance (Max): 9Ohm
-3db Bandwidth: 1.1GHz
Voltage - Supply, Single (V+): 2.3V ~ 5.5V
Number of Channels: 2
Supplier Device Package: 12-DSBGA
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 12-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52163-1,296-52163-2,TS5USBC400YFPR-ND,296-52163-6
Base Product Number: TS5USBC400
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Analog Switches - Special Purpose - TS5USBC400YFPR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS5USBC400YFPR
Analog Switches - Special Purpose TS5USBC400YFPR
TS5USBC400

TS5USBC400

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS5USBC400YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS5USBC400YFPR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5USBC400YFPR
TS5USBC400

TS5USBC400

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1321114-TS5USBC400YFPR TS5USBC400YFPR TS5USBC400YFPR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

UART - 1897772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; Irda
Device Type UART
Features RoHS
View Details
Inverting Schmitt trigger - 74AHC1G14GW-Q100,1 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details