Manufacturer: Texas Instruments
Win Source Part Number: 901224-TS5USBC400IYF
Operating Temperature Range: -40°C ~ 85°C
Features: USB, UART Switch IC Channel 12-DSBGA
Package: 12-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS5USBC400
Categories: Integrated Circuits (ICs)
Case / Package: 12-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TS5USBC400IYFPR-ND, 296-52162-2, 296-52162-1, 296-52162-6
TS5USBC400
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 901224-TS5USBC400IYFPR | TS5USBC400IYFPR | TS5USBC400IYFPR |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - TS5USBC400IYFPR | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |