Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5N412DBQR TS5N412DBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274428-TS5N412DBQR Packaging: Tape and Reel Switch Circuit: SPDT -3db Bandwidth: 25MHz (Minimum) Crosstalk: -50dB at 25MHz Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 12.5Ohm Switch Time (Ton, Toff) (Maximum): 200ns, 200ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: TS5N412 Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274428-TS5N412DBQR Packaging: Tape and Reel Switch Circuit: SPDT -3db Bandwidth: 25MHz (Minimum) Crosstalk: -50dB at 25MHz Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 12.5Ohm Switch Time (Ton, Toff) (Maximum): 200ns, 200ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: TS5N412 Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5N412DBQR - 1274428-TS5N412DBQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5N412DBQR
1274428-TS5N412DBQR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5N412DBQR 1274428-TS5N412DBQR
Manufacturer: Texas Instruments Win Source Part Number: 1274428-TS5N412DBQR Packaging: Tape and Reel Switch Circuit: SPDT -3db Bandwidth: 25MHz (Minimum) Crosstalk: -50dB at 25MHz Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 12.5Ohm Switch Time (Ton, Toff) (Maximum): 200ns, 200ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: TS5N412 Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1274428-TS5N412DBQR
Packaging: Tape and Reel
Switch Circuit: SPDT
-3db Bandwidth: 25MHz (Minimum)
Crosstalk: -50dB at 25MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
On-State Resistance (Maximum): 12.5Ohm
Switch Time (Ton, Toff) (Maximum): 200ns, 200ns
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: TS5N412
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage , Single (V+): 4.75V ~ 5.25V

Buy Now
Analog Switches, Multiplexers, Demultiplexers - TS5N412DBQR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TS5N412DBQR
Analog Switches, Multiplexers, Demultiplexers TS5N412DBQR
IC FET MUX/DEMUX SGL 16SSOP

IC FET MUX/DEMUX SGL 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5N412DBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS5N412DBQR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS5N412DBQR
IC SWITCH SPDTX4 12.5OHM 16SSOP

IC SWITCH SPDTX4 12.5OHM 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1274428-TS5N412DBQR TS5N412DBQR TS5N412DBQR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5N412DBQR Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface module - 289-406 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 1787478 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 45 v
Package Type Sot-223
View Details