Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS5MP645NYFPR

Description
Win Source Part Number: 1370823-TS5MP645NYFP R Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Not For New Designs Package / Case: 36-XFBGA, DSBGA Supplier Device Package: 36-DSBGA Base Product Number: TS5MP645 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 10 Switch Circuit: SPDT On-State Resistance (Max): 6.5Ohm Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V -3db Bandwidth: 1.5GHz Channel Capacitance (CS(off), CD(off)): 1.5pF Current - Leakage (IS(off)) (Max): 500nA Crosstalk: -40dB @ 1.25GHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370823-TS5MP645NYFP R Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Not For New Designs Package / Case: 36-XFBGA, DSBGA Supplier Device Package: 36-DSBGA Base Product Number: TS5MP645 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 10 Switch Circuit: SPDT On-State Resistance (Max): 6.5Ohm Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V -3db Bandwidth: 1.5GHz Channel Capacitance (CS(off), CD(off)): 1.5pF Current - Leakage (IS(off)) (Max): 500nA Crosstalk: -40dB @ 1.25GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370823-TS5MP645NYFPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370823-TS5MP645NYFPR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370823-TS5MP645NYFPR
Win Source Part Number: 1370823-TS5MP645NYFP R Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Not For New Designs Package / Case: 36-XFBGA, DSBGA Supplier Device Package: 36-DSBGA Base Product Number: TS5MP645 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 10 Switch Circuit: SPDT On-State Resistance (Max): 6.5Ohm Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V -3db Bandwidth: 1.5GHz Channel Capacitance (CS(off), CD(off)): 1.5pF Current - Leakage (IS(off)) (Max): 500nA Crosstalk: -40dB @ 1.25GHz

Win Source Part Number: 1370823-TS5MP645NYFPR
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 36-XFBGA, DSBGA
Supplier Device Package: 36-DSBGA
Base Product Number: TS5MP645
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 10
Switch Circuit: SPDT
On-State Resistance (Max): 6.5Ohm
Channel-to-Channel Matching (ΔRon): 100mOhm
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
-3db Bandwidth: 1.5GHz
Channel Capacitance (CS(off), CD(off)): 1.5pF
Current - Leakage (IS(off)) (Max): 500nA
Crosstalk: -40dB @ 1.25GHz

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5MP645NYFPR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TS5MP645NYFPR
Analog Switches, Multiplexers, Demultiplexers TS5MP645NYFPR
IC SWITCH SPDT 10 CIRC 36DSBGA

IC SWITCH SPDT 10 CIRC 36DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5MP645NYFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS5MP645NYFPR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS5MP645NYFPR
IC SWITCH SPDTX10 6.5OHM 36DSBGA

IC SWITCH SPDTX10 6.5OHM 36DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1370823-TS5MP645NYFPR TS5MP645NYFPR TS5MP645NYFPR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - PBL3764/4NSR2A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
2 suppliers
Interface Transceiver IC - 702-SI32178-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Interface - Interface - Specialized - IP4788CZ32J - 809530-IP4788CZ32J - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 5V
View Details
4 suppliers