Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS5L100PWR TS5L100PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035188-TS5L100PWR Packaging: Reel - TR Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 19 Ohm Case / Package: 20-TSSOP Single Supply Voltage (V+): 6 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035188-TS5L100PWR Packaging: Reel - TR Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 19 Ohm Case / Package: 20-TSSOP Single Supply Voltage (V+): 6 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS5L100PWR - 035188-TS5L100PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS5L100PWR
035188-TS5L100PWR
Interface - Interface - Analog Switches - Special Purpose - TS5L100PWR 035188-TS5L100PWR
Manufacturer: Texas Instruments Win Source Part Number: 035188-TS5L100PWR Packaging: Reel - TR Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 19 Ohm Case / Package: 20-TSSOP Single Supply Voltage (V+): 6 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035188-TS5L100PWR
Packaging: Reel - TR
Features: 10/100 Base-T
Applications: Networking
Switch Circuit: SPDT
-3db Bandwidth: 350MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 19 Ohm
Case / Package: 20-TSSOP
Single Supply Voltage (V+): 6 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS5L100PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS5L100PWR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5L100PWR
IC ETHERNET SWITCH QUAD 20TSSOP

IC ETHERNET SWITCH QUAD 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 035188-TS5L100PWR TS5L100PWR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS5L100PWR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface - CODECs - AD1886JST-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 48-LQFP
View Details
Interface Transceiver IC - 702-SI32261-C-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details