Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS5L100DR TS5L100DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274423-TS5L100DR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: 10/100 Base-T Package: 16-SOIC (0.154", 3.90mm Width) Applications: Networking Operating Supply Voltage: 6 V ~ 6.5 V Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 4 Family Name: TS5L100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com On-State Resistance (Maximum): 19 Ohm Alternative Parts (Cross-Reference): PI5L100WX; PI5L100WEX; PI5L100W; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274423-TS5L100DR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: 10/100 Base-T Package: 16-SOIC (0.154", 3.90mm Width) Applications: Networking Operating Supply Voltage: 6 V ~ 6.5 V Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 4 Family Name: TS5L100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com On-State Resistance (Maximum): 19 Ohm Alternative Parts (Cross-Reference): PI5L100WX; PI5L100WEX; PI5L100W; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS5L100DR - 1274423-TS5L100DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS5L100DR
1274423-TS5L100DR
Interface - Interface - Analog Switches - Special Purpose - TS5L100DR 1274423-TS5L100DR
Manufacturer: Texas Instruments Win Source Part Number: 1274423-TS5L100DR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: 10/100 Base-T Package: 16-SOIC (0.154", 3.90mm Width) Applications: Networking Operating Supply Voltage: 6 V ~ 6.5 V Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 4 Family Name: TS5L100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com On-State Resistance (Maximum): 19 Ohm Alternative Parts (Cross-Reference): PI5L100WX; PI5L100WEX; PI5L100W; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274423-TS5L100DR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 10/100 Base-T
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Networking
Operating Supply Voltage: 6 V ~ 6.5 V
Switch Circuit: SPDT
-3db Bandwidth: 350MHz
Number of Channels: 4
Family Name: TS5L100
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
On-State Resistance (Maximum): 19 Ohm
Alternative Parts (Cross-Reference): PI5L100WX; PI5L100WEX; PI5L100W;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS5L100DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS5L100DR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5L100DR
IC ETHERNET SWITCH QUAD 16SOIC

IC ETHERNET SWITCH QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1274423-TS5L100DR TS5L100DR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS5L100DR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 6 V ~ 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface - Specialized - AD9883AKSTZ-140 - Lingto Electronic Limited
Specs
Technology Analog
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260825-SI32175-C-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4053BPWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers