Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS5L100DBQR TS5L100DBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274422-TS5L100DBQR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: 10/100 Base-T Package: 16-SSOP (0.154", 3.90mm Width) Applications: Networking Operating Supply Voltage: 6 V ~ 6.5 V Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 4 Family Name: TS5L100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 19 Ohm Alternative Parts (Cross-Reference): PI5L100QE; PI5L100Q; PI5L100QX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274422-TS5L100DBQR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: 10/100 Base-T Package: 16-SSOP (0.154", 3.90mm Width) Applications: Networking Operating Supply Voltage: 6 V ~ 6.5 V Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 4 Family Name: TS5L100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 19 Ohm Alternative Parts (Cross-Reference): PI5L100QE; PI5L100Q; PI5L100QX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS5L100DBQR - 1274422-TS5L100DBQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS5L100DBQR
1274422-TS5L100DBQR
Interface - Interface - Analog Switches - Special Purpose - TS5L100DBQR 1274422-TS5L100DBQR
Manufacturer: Texas Instruments Win Source Part Number: 1274422-TS5L100DBQR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: 10/100 Base-T Package: 16-SSOP (0.154", 3.90mm Width) Applications: Networking Operating Supply Voltage: 6 V ~ 6.5 V Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 4 Family Name: TS5L100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 19 Ohm Alternative Parts (Cross-Reference): PI5L100QE; PI5L100Q; PI5L100QX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274422-TS5L100DBQR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 10/100 Base-T
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: Networking
Operating Supply Voltage: 6 V ~ 6.5 V
Switch Circuit: SPDT
-3db Bandwidth: 350MHz
Number of Channels: 4
Family Name: TS5L100
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
On-State Resistance (Maximum): 19 Ohm
Alternative Parts (Cross-Reference): PI5L100QE; PI5L100Q; PI5L100QX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS5L100DBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS5L100DBQR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5L100DBQR
IC ETHERNET SWITCH QUAD 16SSOP

IC ETHERNET SWITCH QUAD 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1274422-TS5L100DBQR TS5L100DBQR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS5L100DBQR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 6 V ~ 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Interface - Interface - Telecom - PEB 4264 T V1.2 - 791676-PEB 4264 T V1.2 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3 V ~ 5 V
Package Type SOIC
View Details
4 suppliers
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - 32R1606AR4CTVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details