Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5L100D

Description
Win Source Part Number: 1023474-TS5L100D Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: 10/100 Base-T Package: Tube Applications: Networking Standard Package: 40 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 19Ohm -3db Bandwidth: 350MHz Voltage - Supply, Single (V+): 6V ~ 6.5V Number of Channels: 4 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TS5L100DE4,TEXTISTS5 L100D,TS5L100DE4-ND, 2156-TS5L100D Base Product Number: TS5L100
Request a Quote Datasheet
Description
Win Source Part Number: 1023474-TS5L100D Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: 10/100 Base-T Package: Tube Applications: Networking Standard Package: 40 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 19Ohm -3db Bandwidth: 350MHz Voltage - Supply, Single (V+): 6V ~ 6.5V Number of Channels: 4 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TS5L100DE4,TEXTISTS5 L100D,TS5L100DE4-ND, 2156-TS5L100D Base Product Number: TS5L100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1023474-TS5L100D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1023474-TS5L100D
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1023474-TS5L100D
Win Source Part Number: 1023474-TS5L100D Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: 10/100 Base-T Package: Tube Applications: Networking Standard Package: 40 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 19Ohm -3db Bandwidth: 350MHz Voltage - Supply, Single (V+): 6V ~ 6.5V Number of Channels: 4 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TS5L100DE4,TEXTISTS5 L100D,TS5L100DE4-ND, 2156-TS5L100D Base Product Number: TS5L100

Win Source Part Number: 1023474-TS5L100D
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: 10/100 Base-T
Package: Tube
Applications: Networking
Standard Package: 40
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 19Ohm
-3db Bandwidth: 350MHz
Voltage - Supply, Single (V+): 6V ~ 6.5V
Number of Channels: 4
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TS5L100DE4,TEXTISTS5L100D,TS5L100DE4-ND,2156-TS5L100D
Base Product Number: TS5L100

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS5L100D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS5L100D
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5L100D
IC ETHERNET SWITCH QUAD 16SOIC

IC ETHERNET SWITCH QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1023474-TS5L100D TS5L100D
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Serial interface - 750-652/040-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9853AS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 44-QFP
View Details