Manufacturer: Texas Instruments
Win Source Part Number: 035185-TS5A4624DCKR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 90MHz
Charge Injection: 15.5pC
Crosstalk: -63dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Family Name: TS5A4624
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 22ns, 8ns
Channel Capacitance(CS off, CD off): 18pF
Max Leakage Current (IS off): 20nA
Alternative Parts (Cross-Reference): TS5A4624DCKTE4 ; TS5A4624DCKTG4; TS5A4624DCKT;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC SWITCH SPDTX1 900MOHM SC70-6
IC SWITCH SPDT SC70-6
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 035185-TS5A4624DCKR | TS5A4624DCKR | TS5A4624DCKR |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4624DCKR | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |