Texas Instruments Interface - Interface - Specialized - TS5A4597DBVRG4 TS5A4597DBVRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219142-TS5A4597DBVR G4 Packaging: Tape and Reel Length: 2.9 mm Number of Inputs: 1 Height: 1.15 mm Bandwidth: 450 MHz Weight: 11.198062 mg Resistance: 8 Ω Number of Channels: 1 Number of Pins: 5 Number of Outputs: 1 Width: 1.6 mm Categories: Interface - Specialized Case / Package: SOT-23 Operating Supply Current: 10 nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Throw Configuration: SPST Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Turn-On Delay Time: 17 ns Max Operating Temperature: 85 °C Nominal Supply Current: 10 nA Max Supply Current: 250 nA Turn-Off Delay Time: 14 ns Supply Type: Single
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219142-TS5A4597DBVR G4 Packaging: Tape and Reel Length: 2.9 mm Number of Inputs: 1 Height: 1.15 mm Bandwidth: 450 MHz Weight: 11.198062 mg Resistance: 8 Ω Number of Channels: 1 Number of Pins: 5 Number of Outputs: 1 Width: 1.6 mm Categories: Interface - Specialized Case / Package: SOT-23 Operating Supply Current: 10 nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Throw Configuration: SPST Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Turn-On Delay Time: 17 ns Max Operating Temperature: 85 °C Nominal Supply Current: 10 nA Max Supply Current: 250 nA Turn-Off Delay Time: 14 ns Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TS5A4597DBVRG4 - 1219142-TS5A4597DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TS5A4597DBVRG4
1219142-TS5A4597DBVRG4
Interface - Interface - Specialized - TS5A4597DBVRG4 1219142-TS5A4597DBVRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219142-TS5A4597DBVR G4 Packaging: Tape and Reel Length: 2.9 mm Number of Inputs: 1 Height: 1.15 mm Bandwidth: 450 MHz Weight: 11.198062 mg Resistance: 8 Ω Number of Channels: 1 Number of Pins: 5 Number of Outputs: 1 Width: 1.6 mm Categories: Interface - Specialized Case / Package: SOT-23 Operating Supply Current: 10 nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Throw Configuration: SPST Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Turn-On Delay Time: 17 ns Max Operating Temperature: 85 °C Nominal Supply Current: 10 nA Max Supply Current: 250 nA Turn-Off Delay Time: 14 ns Supply Type: Single

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219142-TS5A4597DBVRG4
Packaging: Tape and Reel
Length: 2.9 mm
Number of Inputs: 1
Height: 1.15 mm
Bandwidth: 450 MHz
Weight: 11.198062 mg
Resistance: 8 Ω
Number of Channels: 1
Number of Pins: 5
Number of Outputs: 1
Width: 1.6 mm
Categories: Interface - Specialized
Case / Package: SOT-23
Operating Supply Current: 10 nA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Throw Configuration: SPST
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 17 ns
Max Operating Temperature: 85 °C
Nominal Supply Current: 10 nA
Max Supply Current: 250 nA
Turn-Off Delay Time: 14 ns
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1219142-TS5A4597DBVRG4
Product Name Interface - Interface - Specialized - TS5A4597DBVRG4
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI32266-C-FM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 50-QFN (6x8)
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - 448-CY7C65210A-24LTXI-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V, 3.15V, 4.35V ~ 1.89V, 3.45V, 3.63V
View Details
4 suppliers