8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | TS5A4596DBVRG4 |
| Product Name | TS5A4596 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch |
| Standards and Certifications | RoHS |
| Switch Type | 1 X SPST |
| Supply Voltage (VS) | 2.7 to 5.5 volts |
| Ron | 9.5 ohms |