Manufacturer: Texas Instruments
Win Source Part Number: 1274420-TS5A3167YZPR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-XFBGA, DSBGA
Number of Circuits: 1
Operating Supply Voltage: 1.65 V ~ 5.5 V
Switch Circuit: SPST - NC
-3db Bandwidth: 150MHz
Charge Injection: 6pC
Channel Capacitance (CS(off), CD(off)): 19pF, 18pF
Family Name: TS5A3167
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-DSBGA, 5-WCSP (1.4x0.9)
On-State Resistance (Maximum): 900 mOhm
Switch Time (Ton, Toff) (Maximum): 7.5ns, 11ns
Current - Leakage (IS(off)) (Maximum): 20nA
Alternative Parts (Cross-Reference): ADG702LBRJZ-REEL; ADG802BRT-500RL7; ADG802BRT-REEL7;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC SWITCH SPST 5DSBGA
IC SW SPST-NCX1 900MOHM 5DSBGA
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1274420-TS5A3167YZPR | TS5A3167YZPR | TS5A3167YZPR |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3167YZPR | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage | Other; 1.65 V ~ 5.5 V | Other; 1.65V ~ 5.5V |