Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159QDBVRQ1 TS5A3159QDBVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1114436-TS5A3159QDBV RQ1 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 36pC Crosstalk: -65dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 1.3 Ohm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 20ns Channel Capacitance(CS off, CD off): 23pF Max Leakage Current (IS off): 6nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1114436-TS5A3159QDBV RQ1 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 36pC Crosstalk: -65dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 1.3 Ohm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 20ns Channel Capacitance(CS off, CD off): 23pF Max Leakage Current (IS off): 6nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159QDBVRQ1 - 1114436-TS5A3159QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159QDBVRQ1
1114436-TS5A3159QDBVRQ1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159QDBVRQ1 1114436-TS5A3159QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1114436-TS5A3159QDBV RQ1 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 36pC Crosstalk: -65dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 1.3 Ohm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 20ns Channel Capacitance(CS off, CD off): 23pF Max Leakage Current (IS off): 6nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114436-TS5A3159QDBVRQ1
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 36pC
Crosstalk: -65dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 1.3 Ohm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 20ns
Channel Capacitance(CS off, CD off): 23pF
Max Leakage Current (IS off): 6nA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3159QDBVRQ1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3159QDBVRQ1
IC SWITCH SPDTX1 1.3OHM SOT23-6

IC SWITCH SPDTX1 1.3OHM SOT23-6

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TS5A3159QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3159QDBVRQ1
Analog Switches, Multiplexers, Demultiplexers TS5A3159QDBVRQ1
IC ANLG SW SPDT SOT23-6

IC ANLG SW SPDT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1114436-TS5A3159QDBVRQ1 TS5A3159QDBVRQ1 TS5A3159QDBVRQ1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159QDBVRQ1 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-614 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details