Texas Instruments TS5A3159 1-Ohm SPDT Analog Switch TS5A3159DBVTG4

Description
1-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3159 1-Ohm SPDT Analog Switch - TS5A3159DBVTG4 - Texas Instruments
Dallas, TX, United States
TS5A3159 1-Ohm SPDT Analog Switch
TS5A3159DBVTG4
TS5A3159 1-Ohm SPDT Analog Switch TS5A3159DBVTG4
1-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85

1-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DBVTG4 - 1114432-TS5A3159DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DBVTG4
1114432-TS5A3159DBVTG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DBVTG4 1114432-TS5A3159DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1114432-TS5A3159DBVT G4 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 36pC Crosstalk: -65dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.1 Ohm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 20ns Channel Capacitance(CS off, CD off): 23pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 1114432-TS5A3159DBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 36pC
Crosstalk: -65dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.1 Ohm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 20ns
Channel Capacitance(CS off, CD off): 23pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog Switch and Multiplexer IC
747-TS5A3159DBVTG4
SOT-23 Analog Switch and Multiplexer IC 747-TS5A3159DBVTG4
1-Ω, 5-V, 2:1 (SPDT), 1-channel analog switch 6-SOT-23 -40 to 85 Product overview: TS5A3159DBVTG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159DBVTG4 can be used for catalog matching and distributor lookup.

1-Ω, 5-V, 2:1 (SPDT), 1-channel analog switch 6-SOT-23 -40 to 85 Product overview: TS5A3159DBVTG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3159DBVTG4 1114432-TS5A3159DBVTG4 747-TS5A3159DBVTG4
Product Name TS5A3159 1-Ohm SPDT Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DBVTG4 SOT-23 Analog Switch and Multiplexer IC
Standards and Certifications RoHS RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.35 ohms
Min Operating Current 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DBVRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers