Texas Instruments TS5A3157 10-Ohm SPDT Analog Switch TS5A3157DCKRG4

Description
10-Ohm SPDT Analog Switch 6-SC70 -40 to 85
Request a Quote Datasheet
Description
10-Ohm SPDT Analog Switch 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3157 10-Ohm SPDT Analog Switch - TS5A3157DCKRG4 - Texas Instruments
Dallas, TX, United States
TS5A3157 10-Ohm SPDT Analog Switch
TS5A3157DCKRG4
TS5A3157 10-Ohm SPDT Analog Switch TS5A3157DCKRG4
10-Ohm SPDT Analog Switch 6-SC70 -40 to 85

10-Ohm SPDT Analog Switch 6-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-TS5A3157DCKRG4
Analog Switch and Multiplexer IC 747-TS5A3157DCKRG4
IC SWITCH SPDT SC70-6 Product overview: TS5A3157DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3157DCKRG4 can be used for catalog matching and distributor lookup.

IC SWITCH SPDT SC70-6 Product overview: TS5A3157DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3157DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DCKRG4 - 081816-TS5A3157DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DCKRG4
081816-TS5A3157DCKRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DCKRG4 081816-TS5A3157DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 081816-TS5A3157DCKRG 4 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 7pC Crosstalk: -66dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 8.5ns, 6.5ns Channel Capacitance(CS off, CD off): 5.5pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Audio, Imaging, Video & Vision, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 081816-TS5A3157DCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 7pC
Crosstalk: -66dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 8.5ns, 6.5ns
Channel Capacitance(CS off, CD off): 5.5pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Audio, Imaging, Video & Vision, Communications & Networking

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3157DCKRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
TS5A3157DCKRG4-ND
Analog Switches, Multiplexers, Demultiplexers TS5A3157DCKRG4-ND
1 Circuit IC Switch 2:1 10Ohm SC-70-6

1 Circuit IC Switch 2:1 10Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3157DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3157DCKRG4
Analog Switches, Multiplexers, Demultiplexers TS5A3157DCKRG4
1 Circuit IC Switch 2:1 10Ohm SC-70-6

1 Circuit IC Switch 2:1 10Ohm SC-70-6

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3157DCKRG4
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3157DCKRG4
IC SWITCH SPDT SC70-6

IC SWITCH SPDT SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3157DCKRG4 747-TS5A3157DCKRG4 081816-TS5A3157DCKRG4 TS5A3157DCKRG4-ND TS5A3157DCKRG4 TS5A3157DCKRG4
Product Name TS5A3157 10-Ohm SPDT Analog Switch Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DCKRG4 Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 5.5 ohms 10 ohms 10 ohms 0.1500 ohms
Min Operating Current 0.0025 mA 0.0025 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253DBQRE4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BE - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
8 suppliers
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253RGYRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details