Texas Instruments TS5A3157 10-Ohm SPDT Analog Switch TS5A3157DBVRG4

Description
10-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
10-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3157 10-Ohm SPDT Analog Switch - TS5A3157DBVRG4 - Texas Instruments
Dallas, TX, United States
TS5A3157 10-Ohm SPDT Analog Switch
TS5A3157DBVRG4
TS5A3157 10-Ohm SPDT Analog Switch TS5A3157DBVRG4
10-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85

10-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3157DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
TS5A3157DBVRG4-ND
Analog Switches, Multiplexers, Demultiplexers TS5A3157DBVRG4-ND
1 Circuit IC Switch 2:1 10Ohm SOT-23-6

1 Circuit IC Switch 2:1 10Ohm SOT-23-6

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DBVRG4 - 798444-TS5A3157DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DBVRG4
798444-TS5A3157DBVRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DBVRG4 798444-TS5A3157DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 798444-TS5A3157DBVRG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Number of Circuits: 1 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 7pC Crosstalk: -66dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150 mOhm Channel Capacitance (CS(off), CD(off)): 5.5pF Family Name: TS5A3157 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 8.5ns, 6.5ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): PI5A4157TAE; FSA3157P6X_NL; FSA3157P6X_Q; FSA3157P6X_F40; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798444-TS5A3157DBVRG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Number of Circuits: 1
Operating Supply Voltage: 1.65 V ~ 5.5 V
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 7pC
Crosstalk: -66dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Channel Capacitance (CS(off), CD(off)): 5.5pF
Family Name: TS5A3157
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
On-State Resistance (Maximum): 10 Ohm
Switch Time (Ton, Toff) (Maximum): 8.5ns, 6.5ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): PI5A4157TAE; FSA3157P6X_NL; FSA3157P6X_Q; FSA3157P6X_F40;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog Switch and Multiplexer IC
747-TS5A3157DBVRG4
SOT-23 Analog Switch and Multiplexer IC 747-TS5A3157DBVRG4
5-V, 2:1 (SPDT), 1-channel general-purpose analog switch (6-pin SOT-23, SC70, DSBGA packages) 6-SOT-23 -40 to 85 Product overview: TS5A3157DBVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3157DBVRG4 can be used for catalog matching and distributor lookup.

5-V, 2:1 (SPDT), 1-channel general-purpose analog switch (6-pin SOT-23, SC70, DSBGA packages) 6-SOT-23 -40 to 85 Product overview: TS5A3157DBVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3157DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3157DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3157DBVRG4
Analog Switches, Multiplexers, Demultiplexers TS5A3157DBVRG4
1 Circuit IC Switch 2:1 10Ohm SOT-23-6

1 Circuit IC Switch 2:1 10Ohm SOT-23-6

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3157DBVRG4
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3157DBVRG4
IC SWITCH SPDT SOT23-6

IC SWITCH SPDT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3157DBVRG4 TS5A3157DBVRG4-ND 798444-TS5A3157DBVRG4 747-TS5A3157DBVRG4 TS5A3157DBVRG4 TS5A3157DBVRG4
Product Name TS5A3157 10-Ohm SPDT Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DBVRG4 SOT-23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 5.5 ohms 10 ohms 10 ohms 0.1500 ohms
Min Operating Current 0.0025 mA 0.0025 mA
Unlock Full Specs
to access all available technical data

Similar Products