Texas Instruments TS5A23160 0.9-Ohm Dual SPDT Analog Switch 5-V/3.3-V 2-Channel 2:1 Multiplexer/Demultiplexer TS5A23160DGST

Description
0.9-Ohm Dual SPDT Analog Switch 5-V/3.3-V 2-Channel 2:1 Multiplexer/Demultip lexer 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
0.9-Ohm Dual SPDT Analog Switch 5-V/3.3-V 2-Channel 2:1 Multiplexer/Demultip lexer 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A23160 0.9-Ohm Dual SPDT Analog Switch 5-V/3.3-V 2-Channel 2:1 Multiplexer/Demultiplexer - TS5A23160DGST - Texas Instruments
Dallas, TX, United States
TS5A23160 0.9-Ohm Dual SPDT Analog Switch 5-V/3.3-V 2-Channel 2:1 Multiplexer/Demultiplexer
TS5A23160DGST
TS5A23160 0.9-Ohm Dual SPDT Analog Switch 5-V/3.3-V 2-Channel 2:1 Multiplexer/Demultiplexer TS5A23160DGST
0.9-Ohm Dual SPDT Analog Switch 5-V/3.3-V 2-Channel 2:1 Multiplexer/Demultip lexer 10-VSSOP -40 to 85

0.9-Ohm Dual SPDT Analog Switch 5-V/3.3-V 2-Channel 2:1 Multiplexer/Demultiplexer 10-VSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23160DGST - 1114422-TS5A23160DGST - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23160DGST
1114422-TS5A23160DGST
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23160DGST 1114422-TS5A23160DGST
Manufacturer: Texas Instruments Win Source Part Number: 1114422-TS5A23160DGS T Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 95MHz Charge Injection: 1pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: 10-VSSOP Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.5ns, 10ns Channel Capacitance(CS off, CD off): 18pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114422-TS5A23160DGST
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 95MHz
Charge Injection: 1pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: 10-VSSOP
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.5ns, 10ns
Channel Capacitance(CS off, CD off): 18pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32591-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32591-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-32591-6-ND
2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32591-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32591-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-32591-2-ND
2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32591-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32591-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-32591-1-ND
2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
95MHz 5V Analog Switch and Multiplexer IC
747-TS5A23160DGST
95MHz 5V Analog Switch and Multiplexer IC 747-TS5A23160DGST
2:1 SPDT Analog Switch, 2-Ch, 95MHz, 5V, VSSOP Product overview: TS5A23160DGST from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 95MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A23160DGST can be used for catalog matching and distributor lookup.

2:1 SPDT Analog Switch, 2-Ch, 95MHz, 5V, VSSOP Product overview: TS5A23160DGST from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 95MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A23160DGST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A23160DGST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A23160DGST
Analog Switches, Multiplexers, Demultiplexers TS5A23160DGST
2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23160DGST - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A23160DGST
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A23160DGST
IC SWITCH SPDT DUAL 10VSSOP

IC SWITCH SPDT DUAL 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A23160DGST 1114422-TS5A23160DGST 296-32591-6-ND 747-TS5A23160DGST TS5A23160DGST TS5A23160DGST
Product Name TS5A23160 0.9-Ohm Dual SPDT Analog Switch 5-V/3.3-V 2-Channel 2:1 Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23160DGST Analog Switches, Multiplexers, Demultiplexers 95MHz 5V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Features Single-Supply
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Bandwidth 95 MHz 95 MHz 95 MHz 95 MHz 95 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data