Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS5A23160DGSRG4

Description
Win Source Part Number: 1101319-TS5A23160DGS RG4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 900mOhm -3db Bandwidth: 95MHz Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 20nA Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 5.5ns, 10ns Channel Capacitance (CS(off), CD(off)): 18pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): FSA2257MUX; TS5A23159DGST; TS5A23159DGSTG4; NLAS4684MR2G; TS5A23157DGST; FSA2268UMX; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TS5A23160
Request a Quote Datasheet
Description
Win Source Part Number: 1101319-TS5A23160DGS RG4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 900mOhm -3db Bandwidth: 95MHz Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 20nA Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 5.5ns, 10ns Channel Capacitance (CS(off), CD(off)): 18pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): FSA2257MUX; TS5A23159DGST; TS5A23159DGSTG4; NLAS4684MR2G; TS5A23157DGST; FSA2268UMX; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TS5A23160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1101319-TS5A23160DGSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1101319-TS5A23160DGSRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1101319-TS5A23160DGSRG4
Win Source Part Number: 1101319-TS5A23160DGS RG4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 900mOhm -3db Bandwidth: 95MHz Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 20nA Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 5.5ns, 10ns Channel Capacitance (CS(off), CD(off)): 18pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): FSA2257MUX; TS5A23159DGST; TS5A23159DGSTG4; NLAS4684MR2G; TS5A23157DGST; FSA2268UMX; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TS5A23160

Win Source Part Number: 1101319-TS5A23160DGSRG4
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 900mOhm
-3db Bandwidth: 95MHz
Charge Injection: 1pC
Current - Leakage (IS(off)) (Max): 20nA
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50mOhm
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 5.5ns, 10ns
Channel Capacitance (CS(off), CD(off)): 18pF
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): FSA2257MUX; TS5A23159DGST; TS5A23159DGSTG4; NLAS4684MR2G; TS5A23157DGST; FSA2268UMX;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TS5A23160

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23160DGSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A23160DGSRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS5A23160DGSRG4
IC SWITCH SPDTX2 900MOHM 10VSSOP

IC SWITCH SPDTX2 900MOHM 10VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1101319-TS5A23160DGSRG4 TS5A23160DGSRG4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 1727-74ALVCH16601DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Interface Transceiver IC - 702-SI32267-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details