Texas Instruments TS5A23159 1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer TS5A23159DGSR

Description
1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultip lexer 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultip lexer 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A23159 1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer - TS5A23159DGSR - Texas Instruments
Dallas, TX, United States
TS5A23159 1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer
TS5A23159DGSR
TS5A23159 1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer TS5A23159DGSR
1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultip lexer 10-VSSOP -40 to 85

1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer 10-VSSOP -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-18598-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-18598-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-18598-1-ND
2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-18598-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-18598-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-18598-6-ND
2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-18598-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-18598-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-18598-2-ND
2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
100MHz 1 Ohm 5V Analog Switch and Multiplexer IC
747-TS5A23159DGSR
100MHz 1 Ohm 5V Analog Switch and Multiplexer IC 747-TS5A23159DGSR
2:1 Analog Switch, 100MHz BW, 1 Ohm Ron, 5V, 2-Ch, VSSOP Product overview: TS5A23159DGSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 1 Ohm, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 1 Ohm, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A23159DGSR can be used for catalog matching and distributor lookup.

2:1 Analog Switch, 100MHz BW, 1 Ohm Ron, 5V, 2-Ch, VSSOP Product overview: TS5A23159DGSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 1 Ohm, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 1 Ohm, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A23159DGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGSR - 035161-TS5A23159DGSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGSR
035161-TS5A23159DGSR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGSR 035161-TS5A23159DGSR
Manufacturer: Texas Instruments Win Source Part Number: 035161-TS5A23159DGSR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: -7pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Family Name: TS5A23159 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: 10-VSSOP Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 13ns, 8ns Channel Capacitance(CS off, CD off): 18pF Max Leakage Current (IS off): 20nA Alternative Parts (Cross-Reference): MAX4744ELB; AS21P2TLRQ; ISL54062IRUZ-T; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035161-TS5A23159DGSR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: -7pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Family Name: TS5A23159
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: 10-VSSOP
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 13ns, 8ns
Channel Capacitance(CS off, CD off): 18pF
Max Leakage Current (IS off): 20nA
Alternative Parts (Cross-Reference): MAX4744ELB; AS21P2TLRQ; ISL54062IRUZ-T;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - TS5A23159DGSR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
TS5A23159DGSR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers TS5A23159DGSR
2 900mΩ SPDT(SPDT) VSSOP-10-0.5mm Analog Switches / Multiplexers ROHS

2 900mΩ SPDT(SPDT) VSSOP-10-0.5mm Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGSR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A23159DGSR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A23159DGSR
IC SWITCH SPDT DUAL 10VSSOP

IC SWITCH SPDT DUAL 10VSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A23159DGSR
Analog Switches, Multiplexers, Demultiplexers TS5A23159DGSR
2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A23159DGSR 296-18598-1-ND 747-TS5A23159DGSR 035161-TS5A23159DGSR TS5A23159DGSR TS5A23159DGSR TS5A23159DGSR
Product Name TS5A23159 1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers 100MHz 1 Ohm 5V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGSR Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2 X SPDT 2x1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 0.7000 ohms 0.9000 ohms 0.9000 ohms 0.0500 ohms 0.9000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BMG4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers
5.5V SOT-23 Analog Switch and Multiplexer IC - 743-74CBT1G384DBVTG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.00E-3 mA
View Details
2 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BPWG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
3 suppliers
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection - 74CBT16214CDGGRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details