Texas Instruments Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers TS5A23157DGSRE4

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Switch Circuit: SPDT Number of Circuits: 2 Crosstalk: -66dB @ 10MHz Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Switch Circuit: SPDT Number of Circuits: 2 Crosstalk: -66dB @ 10MHz Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Switch Circuit: SPDT Number of Circuits: 2 Crosstalk: -66dB @ 10MHz Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Switch Circuit: SPDT
Number of Circuits: 2
Crosstalk: -66dB @ 10MHz
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23157DGSRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A23157DGSRE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS5A23157DGSRE4
IC SWITCH SPDT X 2 10OHM 10VSSOP

IC SWITCH SPDT X 2 10OHM 10VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number TS5A23157DGSRE4
Product Name Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 722-SI2401-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 34P3210-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details