Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22362DGSRG4 TS5A22362DGSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274414-TS5A22362DGS RG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.3 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 18.3MHz Charge Injection: 10pC Crosstalk: -78dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Channel Capacitance (CS(off), CD(off)): 70pF Family Name: TS5A22362 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP On-State Resistance (Maximum): 740 mOhm Switch Time (Ton, Toff) (Maximum): 80ns, 70ns Current - Leakage (IS(off)) (Maximum): 50nA Alternative Parts (Cross-Reference): MAX4764EUB-T; MAX4764EUB; MAX4762EUB+T; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274414-TS5A22362DGS RG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.3 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 18.3MHz Charge Injection: 10pC Crosstalk: -78dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Channel Capacitance (CS(off), CD(off)): 70pF Family Name: TS5A22362 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP On-State Resistance (Maximum): 740 mOhm Switch Time (Ton, Toff) (Maximum): 80ns, 70ns Current - Leakage (IS(off)) (Maximum): 50nA Alternative Parts (Cross-Reference): MAX4764EUB-T; MAX4764EUB; MAX4762EUB+T; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22362DGSRG4 - 1274414-TS5A22362DGSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22362DGSRG4
1274414-TS5A22362DGSRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22362DGSRG4 1274414-TS5A22362DGSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1274414-TS5A22362DGS RG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.3 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 18.3MHz Charge Injection: 10pC Crosstalk: -78dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Channel Capacitance (CS(off), CD(off)): 70pF Family Name: TS5A22362 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP On-State Resistance (Maximum): 740 mOhm Switch Time (Ton, Toff) (Maximum): 80ns, 70ns Current - Leakage (IS(off)) (Maximum): 50nA Alternative Parts (Cross-Reference): MAX4764EUB-T; MAX4764EUB; MAX4762EUB+T; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274414-TS5A22362DGSRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2.3 V ~ 5.5 V
Switch Circuit: SPDT
-3db Bandwidth: 18.3MHz
Charge Injection: 10pC
Crosstalk: -78dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 40 mOhm
Channel Capacitance (CS(off), CD(off)): 70pF
Family Name: TS5A22362
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
On-State Resistance (Maximum): 740 mOhm
Switch Time (Ton, Toff) (Maximum): 80ns, 70ns
Current - Leakage (IS(off)) (Maximum): 50nA
Alternative Parts (Cross-Reference): MAX4764EUB-T; MAX4764EUB; MAX4762EUB+T;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22362DGSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A22362DGSRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS5A22362DGSRG4
IC SWITCH SPDTX2 740MOHM 10VSSOP

IC SWITCH SPDTX2 740MOHM 10VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1274414-TS5A22362DGSRG4 TS5A22362DGSRG4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22362DGSRG4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface - CODECs - AD1839AAS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 702-SI3210M-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details