Texas Instruments TS5A2066 Dual-Channel 10-Ohm SPST Analog Switch TS5A2066YZPR

Description
Dual-Channel 10-Ohm SPST Analog Switch 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Dual-Channel 10-Ohm SPST Analog Switch 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A2066 Dual-Channel 10-Ohm SPST Analog Switch - TS5A2066YZPR - Texas Instruments
Dallas, TX, United States
TS5A2066 Dual-Channel 10-Ohm SPST Analog Switch
TS5A2066YZPR
TS5A2066 Dual-Channel 10-Ohm SPST Analog Switch TS5A2066YZPR
Dual-Channel 10-Ohm SPST Analog Switch 8-DSBGA -40 to 85

Dual-Channel 10-Ohm SPST Analog Switch 8-DSBGA -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2066YZPR - 056018-TS5A2066YZPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2066YZPR
056018-TS5A2066YZPR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2066YZPR 056018-TS5A2066YZPR
Manufacturer: Texas Instruments Win Source Part Number: 056018-TS5A2066YZPR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Charge Injection: 1pC Crosstalk: -68dB @ 10MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Family Name: TS5A2066 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.8ns, 3.6ns Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF Max Leakage Current (IS off): 30nA Alternative Parts (Cross-Reference): STG3384DTR; ISL54060IRUZ-T; MAX4721EBL; Introduction Date: June 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 056018-TS5A2066YZPR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Charge Injection: 1pC
Crosstalk: -68dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Family Name: TS5A2066
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.8ns, 3.6ns
Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF
Max Leakage Current (IS off): 30nA
Alternative Parts (Cross-Reference): STG3384DTR; ISL54060IRUZ-T; MAX4721EBL;
Introduction Date: June 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-TS5A2066YZPR
Dual Analog Switch and Multiplexer IC 747-TS5A2066YZPR
5-V, 1:1 (SPST), 2-channel general-purpose analog switch 8-DSBGA -40 to 85 Product overview: TS5A2066YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A2066YZPR can be used for catalog matching and distributor lookup.

5-V, 1:1 (SPST), 2-channel general-purpose analog switch 8-DSBGA -40 to 85 Product overview: TS5A2066YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A2066YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21181-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21181-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-21181-1-ND
2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)

2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21181-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21181-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-21181-2-ND
2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)

2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21181-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21181-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-21181-6-ND
2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)

2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2066YZPR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A2066YZPR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A2066YZPR
IC SWITCH DUAL SPST 8DSBGA

IC SWITCH DUAL SPST 8DSBGA

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A2066YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A2066YZPR
Analog Switches, Multiplexers, Demultiplexers TS5A2066YZPR
2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)

2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A2066YZPR 056018-TS5A2066YZPR 747-TS5A2066YZPR 296-21181-1-ND TS5A2066YZPR TS5A2066YZPR
Product Name TS5A2066 Dual-Channel 10-Ohm SPST Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2066YZPR Dual Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 2 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 7.5 ohms 10 ohms 1 ohms 10 ohms
Min Operating Current 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad DIP Analog Switch and Multiplexer IC - 743-74HCT157E - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type Tube/Rail
View Details
2 suppliers
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DRYRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers