Low-voltage 1-of-8 FET multiplexer/demultip
Low-Voltage 1-Of-8 FET Multiplexer/Demultip
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 74CBTLV3251PWRE4 |
| Product Name | SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer |
| Configuration | 1 x SP8T (1 x 1:8) |
| Applications | Catalog |
| Supply Voltage (VS) | 2.3 to 3.6 volts |
| Ron | 5 ohms |