Texas Instruments TS5A2053 10-Ohm SPDT Analog Switch TS5A2053DCURE4

Description
10-Ohm SPDT Analog Switch 8-US8 -40 to 85
Request a Quote Datasheet
Description
10-Ohm SPDT Analog Switch 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A2053 10-Ohm SPDT Analog Switch - TS5A2053DCURE4 - Texas Instruments
Dallas, TX, United States
TS5A2053 10-Ohm SPDT Analog Switch
TS5A2053DCURE4
TS5A2053 10-Ohm SPDT Analog Switch TS5A2053DCURE4
10-Ohm SPDT Analog Switch 8-US8 -40 to 85

10-Ohm SPDT Analog Switch 8-US8 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCURE4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
TS5A2053DCURE4-ND
Analog Switches, Multiplexers, Demultiplexers TS5A2053DCURE4-ND
1 Circuit IC Switch 2:1 13.8Ohm 8-VSSOP

1 Circuit IC Switch 2:1 13.8Ohm 8-VSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCURE4 - 1114410-TS5A2053DCURE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCURE4
1114410-TS5A2053DCURE4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCURE4 1114410-TS5A2053DCURE4
Manufacturer: Texas Instruments Win Source Part Number: 1114410-TS5A2053DCUR E4 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 330MHz Charge Injection: 3pC Crosstalk: -68dB @ 10MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 13.8 Ohm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 6.8ns, 4.1ns Channel Capacitance(CS off, CD off): 6pF, 9.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114410-TS5A2053DCURE4
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 330MHz
Charge Injection: 3pC
Crosstalk: -68dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 13.8 Ohm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 6.8ns, 4.1ns
Channel Capacitance(CS off, CD off): 6pF, 9.5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-TS5A2053DCURE4
Analog Switch and Multiplexer IC 747-TS5A2053DCURE4
10-Ohm SPDT Analog Switch 8-VSSOP -40 to 85 Product overview: TS5A2053DCURE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A2053DCURE4 can be used for catalog matching and distributor lookup.

10-Ohm SPDT Analog Switch 8-VSSOP -40 to 85 Product overview: TS5A2053DCURE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A2053DCURE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCURE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A2053DCURE4
Analog Switches, Multiplexers, Demultiplexers TS5A2053DCURE4
1 Circuit IC Switch 2:1 13.8Ohm 8-VSSOP

1 Circuit IC Switch 2:1 13.8Ohm 8-VSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCURE4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A2053DCURE4
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A2053DCURE4
IC SWITCH SPDT SINGLE 8VSSOP

IC SWITCH SPDT SINGLE 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A2053DCURE4 TS5A2053DCURE4-ND 1114410-TS5A2053DCURE4 747-TS5A2053DCURE4 TS5A2053DCURE4 TS5A2053DCURE4
Product Name TS5A2053 10-Ohm SPDT Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCURE4 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Switch Type 1 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 7.5 ohms 13.8 ohms 13.8 ohms 0.8000 ohms
Min Operating Current 1.00E-4 mA 1.00E-4 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data